EN
  • EN
  • DE

DS90UB913QSQX

Part No DS90UB913QSQX
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case WQFN32
Manufacturer Texas Instruments
Win Source Part Number 759765-DS90UB913QSQX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90UB913QSQX CAD Model

Description

Introducing the DS90UB913QSQX from Texas Instruments

The DS90UB913QSQX is a state-of-the-art serializer designed by Texas Instruments, a leader in semiconductor solutions. This robust component is part of the FPD-Link III family, which is renowned for its ability to transmit high-speed data with great reliability and efficiency. The DS90UB913QSQX is specifically engineered to cater to the demanding requirements of automotive and industrial video applications, providing a seamless and secure data transmission channel between cameras and processors.

Key Features

  • High-Speed Data Transfer: The DS90UB913QSQX supports high-speed forward channel transmission of up to 2.5 Gbps, which is ideal for transmitting 1080p Full HD video and higher resolutions without any noticeable lag or loss of quality.
  • Robust Error Detection: With built-in Bidirectional Control Channel and CRC (Cyclic Redundancy Check), this serializer ensures data integrity by detecting and reporting errors, thereby enhancing system reliability.
  • Adaptive Equalization: The device features adaptive equalization, which compensates for cable loss and optimizes signal integrity over long cable distances, making it perfect for in-vehicle or industrial environments where extended cabling is commonplace.
  • Low Electromagnetic Interference (EMI): Thanks to its low EMI signature, the DS90UB913QSQX minimizes interference with other electronic components, ensuring a stable and reliable performance in electromagnetically challenging scenarios.
  • Automotive Grade: Designed to meet the rigorous AEC-Q100 automotive qualification standards, this serializer operates reliably across a wide temperature range, making it suitable for harsh automotive environments.

Applications

The DS90UB913QSQX is an excellent choice for a variety of applications that require high-speed data transmission and robust performance. It is particularly well-suited for:

  • Automotive camera systems, including rear-view, surround-view, and driver-assist cameras.
  • Industrial machine vision systems where high-resolution video data needs to be transmitted with precision.
  • Medical imaging devices that require real-time, high-definition video feeds.

With its advanced features and reliable performance, the DS90UB913QSQX from Texas Instruments stands out as a premier solution for any application requiring high-speed, high-integrity video data serialization.

You May Also Be Interested in

THine Electronics, Inc.
IC DESERIALIZER LVDS 144LQFP / 945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)
Lowest to $5.1497
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050
Texas Instruments
IC TRANSCEIVR 1-2.5GBPS 64HTQFP / 2.5Gbps Serializer/Deserializer 18/1 Input 1/18 Output 64-HTQFP (10x10)
Need more? Email Us
Intel
SERIALIZER/DESERIALIZER
Need more? Email Us
National Semiconductor (TI)
LINE DRIVER, 1 DRIVER, PBGA49
Lowest to $14.5692
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
National Semiconductor (TI)
LINE RECEIVER, 6 FUNC, 6 RCVR, C
Lowest to $23.4700

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7937 $53.1118
33+ $3.1128 $102.7224
50+ $3.0156 $150.7800
69+ $2.9183 $201.3627
89+ $2.8210 $251.0690
119+ $2.5292 $300.9748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess