EN
  • EN
  • DE

DS90UB927QSQX

Part No DS90UB927QSQX
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case WQFN40
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 737969-DS90UB927QSQX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90UB927QSQX CAD Model

Description

Product Overview: Texas Instruments DS90UB927QSQX

The Texas Instruments DS90UB927QSQX is a state-of-the-art serializer designed to operate with the FPD-Link III ecosystem. This device is specifically engineered to meet the high-speed data transfer requirements of automotive infotainment systems, driver assistance cameras, and other applications that demand robust data integrity and minimal latency.

Key Features

  • High-Speed Data Transmission: The DS90UB927QSQX is capable of serializing up to 10-100 MHz of pixel clock, which translates to a high throughput that is essential for transferring video and data in real-time applications.
  • FPD-Link III Interface: This interface technology ensures that the serializer can support high-definition video and data transmission over a single differential pair, minimizing cabling complexity and cost.
  • Adaptive Equalization: The built-in adaptive equalization feature enhances signal integrity over long cable distances, ensuring reliable performance in demanding automotive environments.
  • Robust EMI and EMC Performance: Designed with automotive applications in mind, the DS90UB927QSQX provides excellent electromagnetic interference (EMI) and electromagnetic compatibility (EMC) characteristics, reducing the risk of signal disruption.
  • Automotive Temperature Range: The device is operational over an extended temperature range, making it suitable for the harsh conditions experienced in automotive settings.

Applications

The DS90UB927QSQX is ideal for a variety of applications within the automotive sector, including but not limited to:

  • Infotainment and navigation systems
  • Rear-seat entertainment systems
  • Advanced driver assistance systems (ADAS) such as rear-view cameras or surround-view systems
  • Automotive connectivity modules

Quality and Reliability

As with all Texas Instruments products, the DS90UB927QSQX is manufactured to the highest quality standards. It is AEC-Q100 qualified, ensuring that it meets the stringent requirements of automotive industry standards for performance and reliability.

In summary, the DS90UB927QSQX from Texas Instruments is a highly capable serializer that offers a blend of high-speed performance, robustness, and reliability, making it an excellent choice for designers looking to enhance the capabilities of their automotive systems.

You May Also Be Interested in

Texas Instruments
IC PROG 27BIT SERDES TX 80-BGA / 405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)
Lowest to $33.5755
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $32.5000
Analog Devices Inc.
IC
Lowest to $21.1376
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
National Semiconductor (TI)
LINE DRIVER, 1 DRIVER, PBGA49
Lowest to $14.5692
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Texas Instruments
COST DIFFERENTIATED ADAS 1M PIXE / 1.87Gbps Serializer/Deserializer 12 Input 2 Output 32-WQFN (5x5)
Lowest to $11.2088
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6120 $53.0600
11+ $9.9403 $109.3433
16+ $9.6045 $153.6720
23+ $8.9329 $205.4567
30+ $8.5971 $257.9130
37+ $8.2612 $305.6644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,780 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess