EN
  • EN
  • DE

DS90UB925QSQX

Part No DS90UB925QSQX
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 5 - 85 MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169661-DS90UB925QSQX
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90UB925QSQX CAD Model

Description

Introducing the DS90UB925QSQX from Texas Instruments

The DS90UB925QSQX is a state-of-the-art serializer from Texas Instruments, designed to meet the rigorous demands of high-speed data transmission in automotive and industrial applications. This advanced component is part of TI's FPD-Link III family, ensuring robust and reliable communication in a variety of systems.

Key Features

  • High-Speed Data Transmission: The DS90UB925QSQX is capable of transmitting data at rates up to 3.125 Gbps, making it ideal for high-definition video and high-speed data channels.
  • Robust EMI Performance: Engineered with automotive EMI requirements in mind, this serializer offers excellent electromagnetic interference (EMI) performance, which is critical for maintaining signal integrity in noisy environments.
  • Adaptive Equalization: The built-in adaptive equalization feature enhances signal quality over long cables, ensuring reliable data transmission even in challenging conditions.
  • Wide Operating Temperature: It is designed to operate over a wide temperature range, making it suitable for use in harsh automotive environments.

Applications

The DS90UB925QSQX is versatile and can be used in a variety of applications, including:

  • Automotive infotainment and driver assistance systems
  • High-resolution automotive navigation and display systems
  • Industrial video and data communication systems
  • Advanced driver-assistance systems (ADAS) requiring high-speed data transfer

Technical Specifications

The DS90UB925QSQX offers a range of technical features that make it a top choice for designers and engineers:

  • Support for 24-bit color depth and up to WUXGA (1920x1200) at 60Hz or 1080p resolution
  • Backward compatibility with existing FPD-Link II devices
  • Automatic link training and link status reporting
  • Integrated BIST (Built-In Self-Test) for enhanced reliability and diagnostics
  • AC-coupled inputs compatible with CML and LVDS levels

With its combination of high-speed data capabilities, robustness against EMI, and suitability for challenging environments, the DS90UB925QSQX from Texas Instruments is an excellent choice for your high-performance data transmission needs.

You May Also Be Interested in

National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
National Semiconductor (TI)
LINE RECEIVER, 6 FUNC, 6 RCVR, C
Lowest to $23.4700
Maxim Integrated
Input Output
Need more? Email Us
Texas Instruments
IC TRANSCEIVR 1-2.5GBPS 64HTQFP / 2.5Gbps Serializer/Deserializer 18/1 Input 1/18 Output 64-HTQFP (10x10)
Need more? Email Us
THine Electronics, Inc.
6BIT V-BY-ONE_LVCMOS 48TQFP / Deserializer 1 Input 18 Output 48-TQFP (7x7)
Need more? Email Us
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660
THine Electronics, Inc.
IC DESERIALIZER LVDS 144LQFP / 945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)
Lowest to $5.1497
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
Analog Devices Inc.
IC
Lowest to $21.1376

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0746 $56.5968
16+ $6.6269 $106.0304
24+ $6.4030 $153.6720
34+ $5.9553 $202.4802
44+ $5.7314 $252.1816
55+ $5.5075 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,580 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess