EN
  • EN
  • DE

DS90UB926QSQE

Part No DS90UB926QSQE
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 5 - 85 MHz 24-bit Color FPD-Link III Deserializer with Bidirectional Control Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2013+
Reference case WQFN-60
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 723274-DS90UB926QSQE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS90UB926QSQE CAD Model

Description

The DS90UB926QSQE is a state-of-the-art serializer developed by Texas Instruments, designed to provide an optimal solution for high-speed data transmission in automotive and industrial applications. This advanced component is part of TI's FPD-Link III series, which is renowned for its ability to send high-definition multimedia content over a single differential pair at high speeds.

Key Features

  • High-Speed Data Transfer: The DS90UB926QSQE is capable of transmitting data at rates up to 10 Gbps, ensuring rapid and efficient data transfer for multimedia and control data.
  • Robust Error Handling: It comes with built-in error detection and handling mechanisms, which include a CRC (Cyclic Redundancy Check) on control data and an embedded-BCH (Bose, Ray-Chaudhuri, Hocquenghem) error correction for pixel data, enhancing the reliability of communication.
  • Adaptive Equalization: The serializer features adaptive equalization, enabling it to compensate for cable loss and optimize signal integrity over long cable distances.
  • Backward Channel: A bidirectional control channel is available, which allows for I2C communication over the same differential link, simplifying system control and diagnostics.
  • Power Over Coax (PoC): The device supports Power Over Coax technology, reducing the need for additional power wires by allowing power to be supplied along with the data signal over the same coaxial cable.

Applications

With its robust feature set, the DS90UB926QSQE is ideally suited for a variety of applications, including:

  • Automotive infotainment and driver assistance systems
  • High-resolution digital video cameras and sensors
  • Industrial video processing and transmission systems
  • Advanced driver-assistance systems (ADAS)

Technical Specifications

The DS90UB926QSQE operates over a wide temperature range, making it suitable for harsh environments. It is available in a compact QFN package, which ensures a small footprint on the PCB and is compatible with automated assembly processes, facilitating mass production.

Conclusion

The DS90UB926QSQE from Texas Instruments represents a cutting-edge solution for high-speed data serialization. Its combination of speed, reliability, and versatility makes it an excellent choice for designers looking to enhance the performance and efficiency of their automotive and industrial systems.

You May Also Be Interested in

Texas Instruments
COST DIFFERENTIATED ADAS 1M PIXE / 1.87Gbps Serializer/Deserializer 12 Input 2 Output 32-WQFN (5x5)
Lowest to $11.2088
Texas Instruments
INTERFACE / 4.16Gbps Serializer 5 Input 1 Output 32-VQFN (5x5)
Lowest to $43.5635
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP / 960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
Lowest to $13.0971
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 72TFBGA
Lowest to $8.0792
National Semiconductor (TI)
LINE DRIVER, 1 DRIVER, PBGA49
Lowest to $14.5692
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $32.5000
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
THine Electronics, Inc.
IC DESERIALIZER LVDS 144LQFP / 945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)
Lowest to $5.1497

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2628 $56.3140
11+ $9.2413 $101.6543
17+ $8.9525 $152.1925
24+ $8.6637 $207.9288
30+ $8.3750 $251.2500
40+ $7.5086 $300.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,044 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess