Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Voltage - Clamping ±40V
Technology Mixed Technology
Number of Circuits 3
Applications General Purpose
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MAX366
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881637-MAX366CPA
Ultra Librarian 3D Model Ultra Librarian MAX366CPA CAD Model

Description

Maxim Integrated MAX366CPA - Precision Quad Analog Switch

The MAX366CPA, crafted by the renowned semiconductor manufacturer Maxim Integrated, is a high-performance precision quad analog switch that offers exceptional signal integrity and integration. This component is designed to facilitate the routing of analog signals in a wide variety of applications, including signal gating, modulation, and demodulation in communication systems, sample and hold circuits, and audio signal routing.

Key Features

  • Low On-Resistance: The MAX366CPA features a low on-resistance (R<sub>ON), typically 100 ohms, which ensures minimal signal distortion and allows for the passing of high-quality analog signals.
  • Low Charge Injection: With a low charge injection design, this analog switch minimizes errors in sample and hold applications and preserves the integrity of the analog signal.
  • Single or Dual Supply Operation: It can operate from a single +5V to +30V supply or from dual supplies of ±4.5V to ±20V, providing design flexibility for various circuit configurations.
  • Fast Switching Times: The device offers fast switching times (t<sub>ON and t<sub>OFF), making it suitable for applications where timing is critical.
  • High Off-Isolation: High off-isolation prevents signal leakage between channels when the switch is in the off state, thus maintaining signal fidelity.
  • Low Power Consumption: The MAX366CPA is designed for low power consumption, making it ideal for battery-powered and portable devices.

Applications

  • Audio/Video Signal Routing
  • Communication Systems
  • Test Equipment
  • Data Acquisition Systems
  • Medical Equipment

The MAX366CPA is available in an 8-pin PDIP package, ensuring ease of integration into existing designs. Maxim Integrated's commitment to quality and reliability is evident in this component, making it a preferred choice for engineers and designers seeking a reliable analog switch solution. Whether you're developing sophisticated medical devices or consumer electronics, the MAX366CPA offers the performance and versatility to meet your design needs.

You May Also Be Interested in

Analog Devices Inc.
TVS DEVICE DIODE 40V 8DIP
Need more? Email Us
ECAD model for ADG466BN
Analog Devices Inc.
IC 1CH PROTECTOR 8MSOP
Need more? Email Us
ECAD model for ADG465BRM
Littelfuse Inc.
SIDACTOR ETHERNET POE 90V 100A
Lowest to $2.4308
ECAD model for SEP0900Q38CB
Littelfuse Inc.
SPD MOD 3P+0 480VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-480-3P0-R
Littelfuse Inc.
SPD MOD 2P+0 550VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-550-2P0-R
Littelfuse Inc.
SPD MOD 2P+0 480VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-480-2P0-R
IXYS
TVS DEVICE MIXED 900V FP-CASE
Need more? Email Us
ECAD model for IXBOD1-09
Littelfuse Inc.
SPD MOD 2P+0 750VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-750-2P0-R
IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us
ECAD model for IXBOD1-32R

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.7081 $66.7458
43+ $3.0426 $130.8318
66+ $2.9475 $194.5350
91+ $2.8524 $259.5684
118+ $2.7573 $325.3614
157+ $2.4721 $388.1197
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention