EN
  • EN
  • DE

MAX3639ETM

Part No MAX3639ETM
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703348-MAX3639ETM
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3639ETM CAD Model

Description

Maxim Integrated's MAX3639ETM: Precision Clocking for Telecommunications

The MAX3639ETM from Maxim Integrated is a cutting-edge precision clock generator specifically designed to meet the stringent requirements of telecommunications and networking infrastructure. This device is an ideal solution for applications requiring high-performance clock management, such as SONET/SDH, Ethernet, and storage area networks.

At the heart of the MAX3639ETM is its ability to generate highly stable and accurate clock signals. The device boasts a low phase noise floor and excellent jitter performance, which are critical for maintaining signal integrity in high-speed communication systems. The MAX3639ETM operates over a wide frequency range and can be programmed to output various clock frequencies, making it a versatile choice for multiple applications.

One of the key features of the MAX3639ETM is its support for dual reference inputs, allowing for redundancy and failover capabilities. This ensures that the clock output remains stable and continuous, even in the event of a reference signal failure. The device also provides hitless switching between references, minimizing the impact on the system during reference switching events.

The MAX3639ETM is housed in a compact 48-pin thin QFN package, which is ideal for space-constrained applications. It operates over the industrial temperature range, ensuring reliable performance in a variety of environmental conditions. Moreover, the device is equipped with an I²C interface for easy programmability and control, allowing system designers to fine-tune the clock settings to match specific application requirements.

Maxim Integrated has designed the MAX3639ETM with power efficiency in mind. The device features a low power consumption, which helps to reduce the overall power budget of the system it is integrated into. This is particularly important in large-scale telecommunications equipment where power efficiency can translate into significant cost savings.

In summary, the MAX3639ETM from Maxim Integrated is a robust and precise clock generator that delivers exceptional performance for telecommunications and networking applications. Its advanced features and programmability make it a superior choice for system designers looking to optimize their clock management solutions.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess