EN
  • EN
  • DE

ADG407BP

Part No ADG407BP
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LC2MOS 8-/16-Channel High Performance Analog Multiplexers | IC MULTIPLEXER DUAL 8X1 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
On-State Resistance (Maximum) 80Ohm
Channel-to-Channel Matching (ΔRon) 4Ohm
Supply Voltage , Single (V+) 12V
Supply Voltage , Dual (V±) ±15V
Switch Time (Ton, Toff) (Maximum) 160ns, 150ns
Charge Injection 8pC
Channel Capacitance (CS(off), CD(off)) 5pF, 25pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -85dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number ADG407
Manufacturer Pack Quantity 39
MSL Level 1 (Unlimited)
Win Source Part Number 1140192-ADG407BP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG407BP CAD Model

Description

Analog Devices Inc. ADG407BP Multiplexer

The ADG407BP from Analog Devices Inc. is a high-performance, monolithic CMOS analog multiplexer that offers exceptional signal-switching capabilities for a wide range of applications. With its precision design and robust feature set, the ADG407BP is an ideal choice for data acquisition systems, test equipment, and other sophisticated electronic devices requiring efficient signal routing.

Key Features

  • Wide Operating Supply Range: The device operates from a single 15 V supply or dual ±15 V supplies, making it versatile for various systems.
  • Low Power Consumption: The ADG407BP boasts a low power dissipation, which is critical for battery-powered and energy-sensitive applications.
  • High Switching Speed: Fast transition times ensure minimal delay in signal processing, enhancing overall system performance.
  • Low Crosstalk and Charge Injection: These features make the ADG407BP suitable for high-precision analog signal handling, minimizing interference between channels and signal distortion during switching.
  • Break-Before-Make Switching: This mechanism prevents momentary shorting of channels during switching, which is crucial for maintaining signal integrity.

Product Specifications

The ADG407BP is a single 8-channel multiplexer that features a 44 V supply maximum rating, ensuring it can handle a wide range of analog input signals. It has an on resistance of typically 100 ohms, which contributes to its excellent signal fidelity. The device's low on-resistance flatness ensures consistent performance across all channels and the entire analog signal range.

Applications

This multiplexer is suitable for various applications, such as:

  • Data Acquisition Systems
  • Audio Signal Routing
  • Process Control Systems
  • Communication Systems
  • Relay Replacement

The ADG407BP is available in a 16-pin DIP package, offering a compact solution for systems where space is at a premium. Its high reliability and extended temperature range make it suitable for both commercial and industrial environments. When it comes to selecting a dependable and versatile analog multiplexer, the ADG407BP from Analog Devices Inc. stands out as a top contender for engineers and designers alike.

You May Also Be Interested in

Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.7816 $51.5632
5+ $21.1542 $105.7710
8+ $20.4931 $163.9448
11+ $19.8320 $218.1520
14+ $19.1710 $268.3940
18+ $17.1878 $309.3804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,841 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess