Product Overview: MC74HC4852AD Analog Multiplexer/Demultiplexer
The MC74HC4852AD from ON Semiconductor is a high-performance, silicon-gate CMOS analog multiplexer/demultiplexer with dual channels. This device is designed for communication and instrumentation applications, providing a versatile solution for routing analog signals in a variety of systems. The MC74HC4852AD is characterized by its low ON impedance and very low OFF leakage current.
Key Features
- Wide Analog Input Voltage Range: The MC74HC4852AD operates efficiently with an analog input voltage range from -5V to +5V.
- Low ON Resistance: The ON resistance profile is matched between switches and over the full input signal range, ensuring minimal signal distortion.
- Low Crosstalk: Engineered to minimize signal interference, the device provides low crosstalk between multiplexed channels.
- Fast Switching Times: The MC74HC4852AD boasts fast switching times, with tON and tOFF typically less than 250 ns, making it suitable for high-speed applications.
- High-Off Isolation: The device offers high OFF isolation, which prevents signal leakage between channels when in the OFF state.
- Low Power Consumption: Reflecting ON Semiconductor's commitment to energy efficiency, the MC74HC4852AD has a low power dissipation of 2 µW max.
Applications
The MC74HC4852AD is ideal for a range of applications, including:
- Signal routing in communication systems
- Audio and video switching
- Data acquisition systems
- Test equipment
- Industrial control systems
Product Specifications
The MC74HC4852AD is offered in a 16-pin SOIC package, making it compact and easy to integrate into various circuit designs. It operates over a wide temperature range from -55°C to +125°C, ensuring reliability and performance under extreme conditions. The device is also compatible with all forms of logic and can drive 10 LSTTL loads.
Quality and Environmental Compliance
ON Semiconductor is dedicated to providing environmentally friendly solutions. The MC74HC4852AD is compliant with RoHS and Green Product standards, ensuring that it meets global environmental and regulatory requirements.