EN
  • EN
  • DE

SN74HC4066D

Part No SN74HC4066D
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description QUADRUPLE BILATERAL ANALOG SWITCH | IC SWITCH QUAD 1X1 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Switch Circuit SPST - NO
On-State Resistance (Maximum) 30Ohm
Supply Voltage , Single (V+) 2V ~ 6V
Switch Time (Ton, Toff) (Maximum) 31ns, 34ns
-3db Bandwidth 30MHz
Channel Capacitance (CS(off), CD(off)) 0.5pF, 9pF
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -45dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number 74HC4066
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1254652-SN74HC4066D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC4066D CAD Model

Description

The SN74HC4066D is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and versatility. This device belongs to the 74HC family, which is well-known for its high-speed CMOS technology. The SN74HC4066D features four independent bilateral switches, each capable of conducting signals in either direction.

Key Features

  • Wide Operating Voltage Range: The SN74HC4066D operates across a wide voltage range of 2V to 6V, making it suitable for interfacing with both TTL and CMOS logic levels.
  • Low Power Consumption: Designed with CMOS technology, it has a significantly low power dissipation, which is ideal for power-sensitive applications.
  • High-Speed Switching: The device provides high-speed switching, which is essential for applications requiring quick signal routing.
  • Low ON-State Resistance: Exhibits a low ON-state resistance, thereby ensuring minimal signal attenuation when the switch is closed.

Applications

The SN74HC4066D is a versatile component that can be used in a variety of applications, including:

  • Analog and digital multiplexing and demultiplexing
  • Signal gating
  • Modulation and demodulation circuits
  • Communication circuits

Package and Quality

The SN74HC4066D comes in a 14-pin SOIC package, which is suitable for surface-mount technology, providing a compact footprint for space-constrained applications. Texas Instruments is committed to maintaining the highest quality standards, and this product is no exception. It has undergone rigorous testing to ensure performance and reliability.

Conclusion

With its robust design and flexible usage, the SN74HC4066D from Texas Instruments is an excellent choice for designers looking for a reliable quad bilateral switch. Whether for industrial, commercial, or consumer electronics, this component delivers the performance needed for efficient signal routing and processing.

You May Also Be Interested in

Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2852 $51.3360
375+ $0.2671 $100.1625
585+ $0.2581 $150.9885
835+ $0.2400 $200.4000
1,085+ $0.2310 $250.6350
1,355+ $0.2220 $300.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,967 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess