EN
  • EN
  • DE

MAX3518E

Part No MAX3518E
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703314-MAX3518E
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3518E CAD Model

Description

Introducing the MAX3518E from Maxim Integrated

The MAX3518E is a cutting-edge cable upstream amplifier designed for optimal performance in broadband communication systems. This innovative product from Maxim Integrated is specifically engineered to meet the rigorous demands of high-speed data transmission, making it an essential component for cable modems and interactive set-top boxes.

Advanced Features

  • High Linearity: The MAX3518E boasts exceptional linearity, which is crucial for maintaining signal integrity across a wide range of input levels, thereby ensuring reliable data transfer and communication quality.
  • Low Noise Figure: With a low noise figure, this amplifier minimizes signal distortion and enhances signal-to-noise ratio (SNR), providing a clearer and more precise signal for both upstream and downstream communication.
  • Adjustable Gain: The device offers adjustable gain control, enabling it to be finely tuned for specific system requirements, which helps optimize performance and maintain consistent output levels.
  • Power Efficiency: Maxim Integrated has designed the MAX3518E with power efficiency in mind, reducing operational costs and heat generation, and extending the life of the product.

Robust Design

The MAX3518E is built to withstand the harsh conditions often encountered in cable networks. Its robust design ensures reliable performance over a broad temperature range, making it suitable for deployment in a variety of environments.

Easy Integration

With its compact form factor and surface-mount packaging, the MAX3518E is easy to integrate into existing systems. This amplifier is compatible with a range of microcontrollers and communication protocols, offering flexibility for system designers.

Applications

The MAX3518E is ideal for a number of applications within the cable communication sector, including:

  • Cable Modems
  • Interactive Set-Top Boxes
  • Telephony Over Cable
  • Home Networking

Maxim Integrated's commitment to quality and innovation is evident in the MAX3518E, making it a top choice for designers and engineers looking to enhance their broadband communication systems with a reliable, high-performance amplifier.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
Lowest to $4.1707

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess