EN
  • EN
  • DE

UC2909N

Part No UC2909N
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description Switchmode Lead-Acid Battery Charger
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Battery Chemistry Lead Acid
Current - Charging Constant - Programmable
Voltage Supply MAX 40V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 1275851-UC2909N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC2909
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UC2909N CAD Model

Description

Introducing the UC2909N Battery Charge Controller from Texas Instruments

The UC2909N is a versatile and robust battery charge controller designed by Texas Instruments to ensure optimal charging and maintenance of lead-acid batteries. This integrated circuit (IC) is tailored to provide precise control of charging voltage and current for a wide range of battery sizes, making it an ideal solution for applications in automotive, industrial, and backup power systems.

Key Features:

  • Precision Voltage Control: The UC2909N is engineered to maintain the charging voltage within a tight tolerance, ensuring the battery is charged efficiently without overcharging, which could reduce the battery's lifespan.
  • Current Regulation: This IC features built-in current regulation that helps protect the battery from excessive current that could lead to overheating and potential damage.
  • Multiple Charging Stages: It supports different charging stages, including bulk charge, absorption charge, and float charge, to optimize the charging process and prolong battery life.
  • Temperature Compensation: The UC2909N includes temperature compensation capabilities to adjust the charging parameters based on the battery temperature, further enhancing the safety and longevity of the battery.
  • Charge Status Indicators: The device provides outputs that can be used to drive LED indicators for real-time charge status monitoring, giving users visual feedback on the charging process.
  • Wide Input Voltage Range: It is capable of operating over a broad input voltage range, accommodating various power supply conditions and ensuring consistent performance.

Applications:

The UC2909N is suitable for a range of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Automotive battery chargers
  • Industrial charging systems
  • Portable power packs
  • Renewable energy storage systems

With its advanced features and reliable performance, the UC2909N from Texas Instruments stands out as a top-tier solution for managing the charging of lead-acid batteries. Its ability to adapt to various charging conditions and battery types makes it an indispensable component for any system requiring dependable battery management.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess