EN
  • EN
  • DE

UC3906DW

Part No UC3906DW
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LEAD-ACID BATT CHARGR 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Battery Chemistry Lead Acid
Programmable Features Current
Maximum Supply Voltage 40V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 035736-UC3906DW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian UC3906DW CAD Model

Description

The UC3906DW from Texas Instruments is a specialized integrated circuit designed for managing lead-acid battery charging. This sophisticated device ensures that batteries are charged efficiently, safely, and to their maximum capacity, making it an ideal solution for a variety of applications including automotive, industrial, and backup power systems.

Key Features

  • Precision Charge Control: The UC3906DW provides precise control over the charging process, featuring voltage and current regulation to maximize battery life and performance.
  • Intelligent Charging Algorithm: It employs a smart charging algorithm that includes a pre-charge qualification cycle, reducing the risk of charging deeply discharged batteries that could potentially be damaged.
  • Charge Status Indicators: Built-in LED drivers indicate the charge status, providing visual feedback on the charging process and simplifying diagnostics.
  • Automatic Recharge: The device includes an automatic recharge feature that initiates a new charge cycle when the battery voltage falls below a predetermined threshold, ensuring the battery remains fully charged.
  • Temperature Compensation: Temperature compensation is critical for lead-acid batteries, and the UC3906DW adjusts the charge voltage based on the battery temperature to prevent overcharging or undercharging.

Technical Specifications

The UC3906DW is housed in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT). It operates over a wide input voltage range and can handle charging currents appropriate for most lead-acid battery applications. The device is designed for robustness and longevity, with built-in safety features such as short-circuit protection and thermal shutdown.

Applications

With its versatile features, the UC3906DW is used in a broad array of applications. It is particularly well-suited for:

  • Uninterruptible Power Supplies (UPS)
  • Automotive battery chargers
  • Industrial charging systems
  • Portable power packs
  • Maintenance chargers for standby power systems

For engineers and designers looking for a reliable and efficient solution to lead-acid battery charging, the UC3906DW from Texas Instruments stands out as a top choice.

You May Also Be Interested in

Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9873 $50.9619
7+ $15.9122 $111.3854
10+ $15.3746 $153.7460
14+ $14.2995 $200.1930
19+ $13.7619 $261.4761
23+ $13.2243 $304.1589
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,566 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess