EN
  • EN
  • DE

DS2480B

Part No DS2480B
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE DRVR W/SENSOR 1-W 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Protocol RS232
Number of Drivers/Receivers 1/0
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 12454-DS2480B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2480B CAD Model

Description

Maxim Integrated DS2480B Serial to 1-Wire Line Driver

The Maxim Integrated DS2480B is a sophisticated serial to 1-Wire line driver chip that provides a seamless interface between a standard UART serial port and any 1-Wire device. This compact and efficient component is designed to facilitate communication with 1-Wire networks through a simple serial protocol, making it an ideal solution for applications where 1-Wire devices need to be controlled or monitored via a microcontroller or PC with a serial port.

The DS2480B operates over a wide voltage range of 3.0V to 5.5V and is capable of generating the specialized timing signals required by the 1-Wire bus protocol. With its built-in flexibility, the device supports both standard and overdrive 1-Wire communication speeds, allowing for optimal data transfer rates according to the needs of the application.

One of the key features of the DS2480B is its programmable 1-Wire timing, which enables it to accommodate various 1-Wire devices and network topologies. This ensures that the line driver can be tailored to the specific requirements of the system it is integrated into, providing robust and reliable communication with 1-Wire devices such as temperature sensors, memory chips, and other specialized components.

The DS2480B also includes a unique flexible speed control that allows the user to fine-tune the 1-Wire bus performance. This feature, along with the strong pullup to 5V for powering 1-Wire devices and the selectable active or passive 1-Wire pullup, makes the DS2480B a versatile choice for a wide range of 1-Wire applications.

For designers and engineers looking to implement 1-Wire connectivity in their projects, the Maxim Integrated DS2480B offers a reliable and user-friendly solution. Its compact SMT (Surface Mount Technology) package makes it easy to integrate into existing designs, while its advanced features ensure a high level of performance and compatibility with a multitude of 1-Wire devices.

With the DS2480B, Maxim Integrated continues its tradition of providing innovative and efficient solutions for complex communication challenges, making it easier than ever to leverage the power and simplicity of 1-Wire technology in a variety of electronic systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6915 $52.1490
15+ $7.1315 $106.9725
22+ $6.9086 $151.9892
30+ $6.6858 $200.5740
39+ $6.4629 $252.0531
52+ $5.7943 $301.3036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess