EN
  • EN
  • DE

MAX34565ETB+

Part No MAX34565ETB+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR PCI EXP 10TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications PCI Express
Features Latched Fault, OVP, Thermal Limit, UVLO
Programmable Features Current Limit, Slew Rate
Supply Voltage (V) 9V ~ 13.2V
Current - Output (Maximum) 3.6A
Temperature Range - Operating -40°C ~ 150°C
Current - Supply 1.6mA
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN-EP (3x3)
Feature Pins (EN, FAULT), ILIM, VRAMP
Part Number Series MAX34565
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812984-MAX34565ETB+
Ultra Librarian 3D Model Ultra Librarian MAX34565ETB+ CAD Model

Description

Product Overview: MAX34565ETB+ from Maxim Integrated

The MAX34565ETB+ is a cutting-edge, high-performance integrated circuit brought to you by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This versatile component is designed to deliver exceptional efficiency and reliability for a wide range of applications.

Key Features

  • High Integration: The MAX34565ETB+ integrates multiple functions into a single chip, reducing the need for additional components and simplifying design.
  • Advanced Technology: Built with state-of-the-art technology, this product offers superior performance, including high precision and low power consumption.
  • Durable Construction: The robust design ensures long-term reliability, even in harsh operating conditions.
  • Compact Size: Its small form factor makes it ideal for space-constrained applications, providing powerful capabilities without taking up valuable board space.

Applications

The MAX34565ETB+ is suitable for a variety of applications, including but not limited to:

  • Industrial Automation
  • Telecommunications
  • Automotive Systems
  • Portable Devices
  • Power Management Solutions

Technical Specifications

With precise engineering and attention to detail, the MAX34565ETB+ offers the following technical specifications:

  • Supply Voltage Range: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Package Type: Specified in the datasheet
  • Quality and Reliability Standards: Meets or exceeds industry standards

Quality Assurance

Maxim Integrated is committed to delivering the highest quality products. The MAX34565ETB+ has undergone rigorous testing and quality control measures to ensure it meets the stringent requirements of today's electronic devices.

Ordering Information

To purchase the MAX34565ETB+, or for more detailed information, please visit Maxim Integrated's official website or contact an authorized distributor. Ensure to reference the correct product code when placing an order to avoid any confusion.

You May Also Be Interested in

Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8701 $51.6618
43+ $2.3549 $101.2607
66+ $2.2813 $150.5658
91+ $2.2078 $200.9098
118+ $2.1342 $251.8356
157+ $1.9134 $300.4038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess