EN
  • EN
  • DE

MAX34463EXQA2+

Part No MAX34463EXQA2+
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC MONITOR PMBUS CSBGA / Power Supply Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Maxim Integrated
Series *
Package Tray
Product Status Active
Programmable Not Verified
Base Product Number MAX34463
Standard Package 84 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829775-MAX34463EXQA2+
Ultra Librarian 3D Model Ultra Librarian MAX34463EXQA2+ CAD Model

Description

The MAX34463EXQA2+ is a cutting-edge power management integrated circuit (PMIC) from Maxim Integrated, designed to provide efficient and reliable power solutions for a variety of electronic applications. This advanced chip is particularly suitable for compact devices where space is at a premium and power efficiency is crucial.

Key Features

  • High Efficiency: The MAX34463EXQA2+ boasts high efficiency levels, which is essential for prolonging battery life in portable devices and reducing heat generation in high-performance electronics.
  • Multiple Output Channels: This PMIC features multiple output channels to provide various voltage rails, catering to the needs of complex systems with different power requirements.
  • Integrated FETs: The inclusion of integrated FETs (Field-Effect Transistors) helps in minimizing the external component count, thus saving on board space and overall system cost.
  • Programmable Frequency Synchronization: To reduce electromagnetic interference (EMI), the device offers programmable frequency synchronization, allowing for a quieter operation in noise-sensitive applications.
  • Power Sequencing: The MAX34463EXQA2+ provides flexible power sequencing options, ensuring that various parts of the system are powered up and down in a controlled manner to prevent damage and ensure reliable operation.

Applications

The versatility of the MAX34463EXQA2+ makes it an ideal choice for a diverse range of applications, including:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Computing and data storage systems
  • Industrial control systems

Technical Specifications

With a compact package and a wide operating temperature range, the MAX34463EXQA2+ is designed to meet the stringent requirements of modern electronic systems. It operates over a broad input voltage range and provides a scalable solution that can adapt to various power demands.

Conclusion

In summary, the MAX34463EXQA2+ from Maxim Integrated is a powerful and versatile PMIC that offers a combination of efficiency, integration, and flexibility, making it a top choice for designers looking to optimize their power management solutions. Its advanced features and multiple output channels make it a robust foundation for any power-sensitive application.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
SII Semiconductor Corporation
Need more? Email Us
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
SII Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.7401 $77.2203
6+ $21.1201 $126.7206
9+ $20.4601 $184.1409
12+ $19.8001 $237.6012
16+ $19.1401 $306.2416
21+ $17.1601 $360.3621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 724 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess