EN
  • EN
  • DE

MCP48FVB01T-E/UN

Part No MCP48FVB01T-E/UN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 1-CH Resistor-String 8-bit 10-Pin MSOP T/R / IC DAC SPI 8BIT 1CH NV 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Resolution 8
Number of D/A Converters 1
Settling Time 7.8μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.1, ±0.0125
Architecture R-2R
Operating Temperature Range -40°C ~ 125°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 788322-MCP48FVB01T-E/UN
Popularity Medium
Supply and Demand Status Limited
Family Name MCP48FVB01
Introduction Date November 30, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian MCP48FVB01T-E/UN CAD Model

Description

Microchip Technology MCP48FVB01T-E/UN Digital-to-Analog Converter

The MCP48FVB01T-E/UN from Microchip Technology is a high-performance, single-channel, 8-bit digital-to-analog converter (DAC) offering exceptional accuracy and stability. This precision DAC is designed to cater to a wide range of applications, including industrial control systems, automatic tuning, and adjustable power supplies, where reliable digital-to-analog conversion is critical.

Equipped with a versatile serial peripheral interface (SPI), the MCP48FVB01T-E/UN allows for easy integration into existing microcontroller-based systems, providing a seamless communication channel for data transmission. The SPI interface ensures rapid data transfer rates, making it suitable for high-speed systems that require quick response times and efficient data handling.

The device operates over a broad voltage range, from 2.7V to 5.5V, making it flexible for use in various power environments. This feature also allows the MCP48FVB01T-E/UN to be used in both 3.3V and 5V systems without the need for additional level shifting, simplifying the design process and reducing system complexity.

With its internal precision voltage reference, the MCP48FVB01T-E/UN maintains a stable output even under fluctuating power supply conditions, ensuring consistent performance. The internal reference minimizes the need for external components, thereby reducing the overall solution footprint and bill of materials cost.

The DAC's low power consumption is another hallmark, making it an excellent choice for battery-operated devices where power efficiency is paramount. Additionally, its extended temperature range ensures reliable operation in environments subject to temperature variations, from industrial settings to outdoor applications.

For designers and engineers looking for a reliable and efficient DAC solution, the MCP48FVB01T-E/UN offers the perfect blend of performance, ease of integration, and cost-effectiveness. Its robust feature set ensures that it can meet the stringent requirements of a wide array of applications, solidifying its place as a go-to component in precision analog output tasks.

Note: Before integrating the MCP48FVB01T-E/UN into your design, consult the datasheet for detailed specifications, pin configurations, and application notes to ensure optimal performance and compatibility with your system.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess