EN
  • EN
  • DE

MAX34463AA00+

Part No MAX34463AA00+
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC MONITOR PMBUS / Power Supply Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Base Product Number MAX34463
Standard Package 84 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 810078-MAX34463AA00+
Ultra Librarian 3D Model Ultra Librarian MAX34463AA00+ CAD Model

Description

Maxim Integrated's MAX34463AA00+ Power Management IC

The MAX34463AA00+ is a cutting-edge power management integrated circuit (PMIC) developed by Maxim Integrated, a renowned leader in the design and manufacturing of analog and mixed-signal products. This high-performance IC is specifically tailored for demanding applications that require efficient power distribution and management.

Key Features

  • High Efficiency: The MAX34463AA00+ is designed to optimize power conversion, ensuring high efficiency across a wide range of load conditions. This makes it ideal for battery-powered devices where extending battery life is crucial.
  • Multiple Output Channels: It features multiple output channels, each of which can be independently controlled and monitored, providing design flexibility and support for complex power requirements.
  • Integrated MOSFETs: The inclusion of integrated MOSFETs reduces the number of external components needed, simplifying the design and reducing the overall footprint of the power management system.
  • Programmable Frequency: With a programmable switching frequency, the MAX34463AA00+ allows designers to optimize the performance for their specific application, balancing efficiency and electromagnetic interference (EMI).
  • Thermal Management: The device features advanced thermal management capabilities to ensure reliable operation even under high power loads or in high-temperature environments.

Applications

The MAX34463AA00+ is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Computing and data storage systems
  • Industrial control and automation

Design and Integration

Designers will appreciate the compact package and the comprehensive support provided by Maxim Integrated, including detailed datasheets, application notes, and reference designs. This support accelerates the development process and helps ensure a successful product implementation.

In summary, the MAX34463AA00+ from Maxim Integrated is a highly efficient, versatile, and reliable power management solution that meets the needs of today's advanced electronic systems. Its combination of high efficiency, multiple outputs, integrated components, and robust support materials make it an excellent choice for designers looking to optimize their power management strategy.

You May Also Be Interested in

ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $2.3250
Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719
Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $5.6285
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $1.4901

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8711 $67.4844
9+ $13.8438 $124.5942
13+ $13.4107 $174.3391
18+ $12.9776 $233.5968
24+ $12.5456 $301.0944
31+ $11.2474 $348.6694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess