EN
  • EN
  • DE

ADP1043ACPZ-RL

Part No ADP1043ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description Controller 3.23V to 3.6V 32-Pin LFCSP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Supply Controllers,Monitors
Manufacturer Analog Devices Inc.
Win Source Part Number 173076-ADP1043ACPZ-RL
Popularity Low
Supply and Demand Status Balance
Family Name ADP1043
Introduction Date February 14, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADP1043ACPZ-RL CAD Model

Description

Analog Devices Inc. Presents the ADP1043ACPZ-RL

The ADP1043ACPZ-RL is a highly integrated digital controller optimized for high-efficiency, power-factor-corrected, isolated power supply systems. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this advanced power management IC is designed to provide precise control in a variety of power conversion applications.

At the heart of the ADP1043ACPZ-RL is a digital signal processing (DSP) core that enables sophisticated control algorithms and offers flexibility through programmability. This allows for the fine-tuning of system parameters to achieve optimal performance, reliability, and efficiency. The device supports both average current mode control for power factor correction (PFC) and voltage mode control for dc-to-dc conversion, making it a versatile solution for dual-stage power conversion architectures.

One of the key features of the ADP1043ACPZ-RL is its PMBus™ interface, which provides a full suite of programmable features through a digital interface. This enables system designers to monitor system performance, adjust settings, and execute commands to tailor the power supply's operation to specific needs. The PMBus interface also simplifies the design process by allowing for easy system configuration and updates without the need for hardware changes.

The device is packaged in a compact 40-lead LFCSP (lead-frame chip-scale package), which minimizes board space and is ideal for space-constrained applications. Its robust design includes protection features such as overvoltage, overcurrent, and overtemperature protection, ensuring reliable operation under various conditions.

With its advanced capabilities and programmable nature, the ADP1043ACPZ-RL is well-suited for applications such as server and telecom power supplies, industrial power supplies, and other high-performance isolated power conversion systems. Analog Devices Inc.'s commitment to quality and performance is evident in the ADP1043ACPZ-RL, making it a top choice for designers seeking to enhance the efficiency and functionality of their power management systems.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the Analog Devices Inc. website or contact their local sales office.

You May Also Be Interested in

ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Lattice Semiconductor Corporation
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5902 $50.2628
34+ $2.9459 $100.1606
53+ $2.8538 $151.2514
73+ $2.7617 $201.6041
94+ $2.6697 $250.9518
126+ $2.3935 $301.5810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,499 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess