EN
  • EN
  • DE

APR3415BMTR-G1

Part No APR3415BMTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC RECT CTLR AC/DC SYNCH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications Secondary-Side Controller, Synchronous Rectifier
Supply Voltage - Operating 3.3 V to 6 V
Operating Supply Current 150μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1017922-APR3415BMTR-G1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian APR3415BMTR-G1 CAD Model

Description

Product Overview: APR3415BMTR-G1

The APR3415BMTR-G1 is a high-performance, precision integrated circuit from Diodes Incorporated, designed to meet the demanding requirements of advanced electronic systems. This versatile component is suitable for a wide range of applications, including power management, battery charging, and energy conversion in consumer electronics, automotive, and industrial devices.

Key Features

  • High Efficiency: The APR3415BMTR-G1 is engineered to provide efficient power conversion, which helps to minimize energy loss and heat generation, extending the life of the product and the devices it powers.
  • Compact Design: This IC comes in a small form factor, making it ideal for space-constrained applications. Its compact size does not compromise on power or performance, ensuring that it can be integrated into a variety of devices without taking up excessive space.
  • Robust Power Handling: With its robust power handling capabilities, the APR3415BMTR-G1 can manage significant electrical loads without degradation, ensuring reliable performance even under strenuous conditions.
  • Low Quiescent Current: The device features a low quiescent current, which contributes to the overall energy efficiency of the system by reducing standby power consumption.
  • Advanced Protection Features: It includes several protection features such as over-current protection, thermal shutdown, and under-voltage lockout, safeguarding the device and the system against various potential fault conditions.

Applications

  • Smartphones and Portable Electronics
  • Power Banks and Battery Chargers
  • Automotive Power Systems
  • Industrial Power Supplies
  • LED Lighting and Smart Home Devices

The APR3415BMTR-G1 is manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is available in a convenient reel packaging, making it suitable for automated assembly processes and large-scale production. With its combination of efficiency, compactness, and robustness, the APR3415BMTR-G1 is an excellent choice for designers and engineers looking to optimize their power management solutions.

Product Specifications

For detailed technical specifications, please refer to the APR3415BMTR-G1 datasheet provided by Diodes Incorporated. The datasheet includes information on electrical characteristics, pin configurations, package details, and application guidelines to ensure the best performance of the product in your specific application.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0850 $54.2500
115+ $0.8903 $102.3845
175+ $0.8624 $150.9200
240+ $0.8346 $200.3040
310+ $0.8068 $250.1080
415+ $0.7233 $300.1695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess