EN
  • EN
  • DE

LTC2945HUD#TRPBF

Part No LTC2945HUD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tape & Reel
Applications General Purpose
Voltage - Input 4V ~ 80V
Voltage - Supply 2.7V ~ 5.9V
Current - Supply 800 µA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 12-WFQFN Exposed Pad
Supplier Device Package 12-QFN (3x3)
Base Product Number LTC2945
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1314935-LTC2945HUD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2945HUD#TRPBF CAD Model

Description

Product Overview: LTC2945HUD#TRPBF

The LTC2945HUD#TRPBF is a high-precision power and energy monitor from Analog Devices Inc., designed to provide comprehensive monitoring capabilities for DC supply rails. This advanced component is ideal for a wide range of applications, including server farms, telecommunications, industrial systems, and networking equipment, where accurate power monitoring is crucial for system reliability and efficiency.

Key Features

  • Wide Input Voltage Range: The LTC2945HUD#TRPBF is capable of monitoring supply voltages from 0V to 80V, making it versatile for various systems without the need for additional external components.
  • High-Accuracy Current Sensing: With an internal 12-bit ADC, the device provides precise current sensing and allows for the measurement of both positive and negative currents, offering a comprehensive view of power consumption.
  • Power and Energy Calculation: This product not only measures current and voltage but also calculates power and integrates it over time to provide energy usage data, which is essential for managing power resources effectively.
  • I2C/SMBus Compatible Interface: The LTC2945HUD#TRPBF features an I2C/SMBus compatible interface that ensures easy integration with most microcontrollers and enables remote monitoring of power parameters.
  • Configurable Alert System: It includes programmable alerts that can notify the system in the event of overcurrent, overvoltage, or other predefined thresholds being exceeded, enhancing system protection.
  • Compact Package: Housed in a 12-lead 3mm x 3mm QFN package, the LTC2945HUD#TRPBF is designed for space-constrained applications.

Applications

The LTC2945HUD#TRPBF is suitable for a variety of applications where power monitoring is critical. It can be used in data centers to optimize power usage effectiveness (PUE), in battery-powered devices to manage energy consumption, or in renewable energy systems to track power production and usage.

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2945HUD#TRPBF is no exception. This product is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

Overall, the LTC2945HUD#TRPBF from Analog Devices Inc. is a robust and reliable solution for anyone looking to enhance their system's power monitoring capabilities.

You May Also Be Interested in

Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $10.9711
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6350 $58.1750
11+ $9.5466 $105.0126
17+ $9.2483 $157.2211
23+ $8.9500 $205.8500
29+ $8.6516 $250.8964
39+ $7.7567 $302.5113
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess