Products specifications

Package Bulk
Product Status Active
RF Type General Purpose
Circuit SPST
Frequency Range 10MHz ~ 500MHz
Isolation 36dB
Insertion Loss 4.5dB
Test Frequency 500MHz
Impedance 50Ohm
Operating Temperature -54°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-8 Style, 4 Lead
Supplier Device Package TO-8
Ultra Librarian 3D Model Ultra Librarian S10 CAD Model

Description

NULL

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SP4T 13GHZ 24LFCSP
Need more? Email Us
ECAD model for ADGM1004JCPZ-RL7
TagoreTech
RF SWITCH SPDT 30MHZ-6GHZ 50W
Need more? Email Us
ECAD model for TS80220L
Mini-Circuits
RF Switch ICs Absorptive SPDT, SMT Solid State Switch, DC - 4600 MHz, 50?
Need more? Email Us
ECAD model for KSWA-2-46+
Renesas Electronics America
IC RF SWITCH SPDT 6GHZ 6MINIMOLD
Need more? Email Us
ECAD model for UPG2415TK-E2-A
Qorvo US Inc.
HI POWER SOI SPDT-AUTO
Lowest to $17.7273
ECAD model for QPC8010QTR7
Broadcom Limited
IC RF SWITCH
Need more? Email Us
ECAD model for NL56617BFHV
Qorvo US Inc.
ACS SP4T
Need more? Email Us
ECAD model for QM13346TR13
Qorvo US Inc.
ACS IMPEDANCE TUNER
Need more? Email Us
ECAD model for QM13031TR13
Infineon Technologies
50MHz~6GHz XFDFN-6(0.7X1.1) RF Switches RoHS
Lowest to $0.2978
ECAD model for BGS12P2L6E6327

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention