EN
  • EN
  • DE

SN74AVCH4T245RSVR

Part No SN74AVCH4T245RSVR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 4-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 16UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 2
Voltage - VCCA 1.2V ~ 3.6V
Voltage - VCCB 1.2V ~ 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 380Mbps
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-UFQFN
Supplier Device Package 16-UQFN (2.6x1.8)
Family Part Number 74AVCH4T245
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254141-SN74AVCH4T245RSVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SN74AVCH4T245RSVR CAD Model

Description

Product Overview: SN74AVCH4T245RSVR from Texas Instruments

The SN74AVCH4T245RSVR is a state-of-the-art, 4-bit dual-supply bus transceiver from Texas Instruments designed with the modern electronics enthusiast and professional in mind. This device is part of the SN74 family, which is renowned for its reliability and performance in data bus communication and signal conditioning tasks.

Key Features

  • Voltage-Level Translation: The SN74AVCH4T245RSVR is designed to facilitate seamless voltage level translation between different logic levels, ranging from 1.2V to 3.6V on the A side and 1.65V to 5.5V on the B side. This makes it an ideal choice for multi-voltage systems or interfacing between incompatible logic levels.
  • High-Speed Data Transfer: With its capability to support high-speed data transfer, this device ensures fast and efficient communication between integrated circuits, making it suitable for high-performance computing and networking applications.
  • Low Power Consumption: Designed with power efficiency in mind, the SN74AVCH4T245RSVR minimizes power consumption, making it suitable for battery-operated and power-sensitive applications.
  • Robust ESD Protection: The device is equipped with robust Electrostatic Discharge (ESD) protection, safeguarding it against the harmful effects of static electricity and enhancing its durability and longevity in harsh environments.

Applications

The versatility of the SN74AVCH4T245RSVR makes it an excellent choice for a wide range of applications, including:

  • Multi-voltage level systems interfacing
  • Bus isolation and buffering in servers, PCs, and laptops
  • Data communication in telecommunication infrastructure
  • Signal conditioning in mixed-signal environments

Package and Quality

The SN74AVCH4T245RSVR comes in a compact, surface-mount package, allowing for efficient use of PCB space. Texas Instruments is committed to delivering high-quality products, and this device is no exception. It is manufactured under strict quality control measures to ensure performance and reliability for critical applications.

For detailed technical specifications, application notes, and support documentation, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4429 $50.5015
85+ $1.1840 $100.6400
135+ $1.1470 $154.8450
185+ $1.1100 $205.3500
235+ $1.0730 $252.1550
315+ $0.9620 $303.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,545 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess