EN
  • EN
  • DE

DM7407N

Part No DM7407N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC BUF NON-INVERT 5.25V 14DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Current - Output High, Low 29mA, 21mA
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number 7407
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252250-DM7407N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DM7407N CAD Model

Description

ON Semiconductor DM7407N Hex Buffers with High Voltage Open-Collector Outputs

The DM7407N is a high-performance integrated circuit produced by ON Semiconductor, renowned for its reliability and efficiency in a wide array of electronic applications. This particular IC is part of the 7400 series of logic devices and features hex buffers with high voltage open-collector outputs designed to interface with high-level circuits such as MOS or for driving high-current loads, offering a robust solution for designers.

The DM7407N contains six independent buffers that provide the capability to drive 30-Volt outputs. This makes the device exceptionally versatile as it can be used in scenarios requiring voltage levels that are significantly higher than the typical TTL levels. Each buffer has a specified current sink capability of 40 mA, which allows for direct driving of many high-current applications such as relays, solenoids, and other actuators without the need for additional power transistors.

With a wide operating voltage range, the DM7407N can function effectively across different power supply levels, making it a convenient choice for systems that operate on various voltages. The device's compatibility with standard TTL integrated circuits is an added advantage, as it allows for seamless integration into existing designs that utilize TTL logic without the need for extensive redesign or additional interfacing components.

The open-collector outputs of the DM7407N provide the flexibility to perform wired-OR logic functions, which is a significant benefit in complex logic schemes where multiple conditions may dictate a single output state. Moreover, the DM7407N is encapsulated in a standard 14-pin DIP (Dual In-line Package), ensuring easy insertion into sockets or soldering onto printed circuit boards, which is ideal for prototyping as well as for mass production.

ON Semiconductor's commitment to quality is evident in the DM7407N, with its devices being subjected to rigorous testing to ensure high standards of performance and reliability. Whether it's used in industrial control systems, communication devices, or consumer electronics, the DM7407N stands out as a dependable choice for designers looking for a high-voltage buffer solution.

Please note that the actual application and operation of the DM7407N require careful adherence to ON Semiconductor's datasheets and operational guidelines to ensure proper functioning within any electronic system.

You May Also Be Interested in

Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8277 $57.9390
175+ $0.6791 $118.8425
265+ $0.6580 $174.3700
365+ $0.6368 $232.4320
470+ $0.6155 $289.2850
630+ $0.5519 $347.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,950 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess