EN
  • EN
  • DE

DM870A-AQE

Part No DM870A-AQE
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components
Description IC MEDIA PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Status Obsolete
Core Processor ARM926EJ
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 240MHz
RAM Controllers SDRAM, SRAM
Graphics Acceleration Yes
Display & Interface Controllers LCD
Ethernet 10/100 Mbps
USB USB 2.0 OTG (1)
Manufacturer Package 320-LFBGA
Supplier Device Package 320-LFBGA (13x13)
Additional Interfaces GPIO, MMC/SD/SDIO, PCMCIA, SPI, UART
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 252504-DM870A-AQE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DM870A-AQE CAD Model

Description

The DM870A-AQE is a state-of-the-art microcontroller product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to cater to a wide range of applications, this microcontroller is part of Microchip's renowned Digital Signal Controller (DSC) portfolio, which combines the performance of a digital signal processor (DSP) with the simplicity of a microcontroller (MCU).

Key Features

  • High-Performance CPU: The DM870A-AQE features a powerful CPU core, optimized for control applications, providing the speed and flexibility to handle complex algorithms and functions.
  • Advanced Peripherals: Equipped with a rich set of peripherals, this microcontroller supports a variety of communication protocols, analog functions, and digital interfacing, making it a versatile choice for designers.
  • Robust Memory Architecture: With its ample flash memory and RAM, the DM870A-AQE ensures smooth operation and storage for both application code and data.
  • Low Power Consumption: Designed for efficiency, the microcontroller operates with low power consumption, making it ideal for battery-powered and energy-sensitive applications.
  • Easy Integration: The DM870A-AQE is compatible with Microchip's development tools and software libraries, ensuring a seamless design experience and quick time-to-market.

Applications

The versatility of the DM870A-AQE makes it suitable for a broad spectrum of applications, including:

  • Industrial Control Systems
  • Automotive Electronics
  • Internet of Things (IoT) Devices
  • Consumer Electronics
  • Power Management Solutions
  • Medical Devices

With its combination of performance, flexibility, and power efficiency, the DM870A-AQE by Microchip Technology is an excellent choice for developers looking to push the boundaries of what's possible with microcontrollers. Whether you're designing sophisticated industrial machinery or innovative wearable technology, the DM870A-AQE provides the reliability and capabilities needed to deliver top-notch performance and functionality.

You May Also Be Interested in

STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
TAEJIN / HTC Korea
IC REG LIN POS ADJ 800MA DDPAK
Lowest to $0.1615
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4767 $118.4301
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess