EN
  • EN
  • DE

DM74S86N

Part No DM74S86N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC GATE XOR 4CH 2-INP 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type XOR (Exclusive OR)
Number of Inputs 2
Supply Voltage (V) 4.75V ~ 5.25V
Current - Output High, Low 1mA, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 14ns at 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Supplier Device Package 14-PDIP
Manufacturer Package 14-DIP
Family Part Number 74S86
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252475-DM74S86N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74S86N CAD Model

Description

ON Semiconductor DM74S86N Product Overview

The DM74S86N is a high-performance, quad 2-input exclusive OR (XOR) gate integrated circuit from ON Semiconductor, a leading manufacturer of semiconductor-based solutions. This IC is designed to provide the logical function of XOR in digital circuits, which is essential in various applications such as parity generators and checkers, adders/subtractors, and digital comparators. The DM74S86N is a part of the 74S series, known for its fast switching speeds and reliable performance.

Key Features

  • Logic Type: Quad 2-Input XOR Gate
  • Package: The DM74S86N comes in a standard 14-pin DIP (Dual In-line Package), suitable for through-hole mounting, which makes it easy to handle and integrate into various types of electronic circuits.
  • Operating Voltage: It operates on a wide voltage range, typically 4.75V to 5.25V, making it compatible with standard TTL (Transistor-Transistor Logic) levels.
  • High-Speed Performance: The device is designed for fast switching, providing a typical propagation delay time of 3 ns, which is crucial for high-speed digital systems.
  • Power Consumption: It features low power consumption, which is a significant advantage for power-sensitive designs.
  • Output Current: The DM74S86N is capable of driving a decent amount of current, with 8 mA output current capability per gate.

Applications

The DM74S86N is versatile and can be used in a wide range of applications. Its primary use is in digital circuits where logical addition without carry is required. This includes:

  • Binary arithmetic circuits
  • Parity generators and checkers to ensure data integrity in communication systems
  • Control circuitry in microprocessors and microcontrollers
  • Signal gating and processing
  • Encryption and decryption circuits for security implementations

The ON Semiconductor DM74S86N is a robust component that offers reliable performance for complex digital logic functions. Its fast switching capability, combined with low power consumption, makes it an ideal choice for designers seeking efficient and effective solutions for their digital systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416
Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±100mA | HVIC DRVR HB 600V 100MA 16-SOP
Need more? Email Us
Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Need more? Email Us
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
Microsemi Corporation
TRANSCEIVER
Lowest to $23.6509
ON Semiconductor
IC LI-ION CHARGER 20QFN
Lowest to $2.8575
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess