EN
  • EN
  • DE

DM74S157N

Part No DM74S157N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC SELECTOR MUX QUAD 2-1 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 1mA, 20mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74S157
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252445-DM74S157N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74S157N CAD Model

Description

ON Semiconductor DM74S157N Product Overview

The DM74S157N is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations in the semiconductor industry. This device is a quad 2-line to 1-line data selector/multiplexer, featuring precise electrical characteristics and a robust design that makes it suitable for a wide range of digital applications.

Key Features

  • Logic Type: 2-Line to 1-Line Data Selector/Multiplexer
  • Number of Circuits: 4
  • Output Type: Standard
  • Propagation Delay Time: Fast switching times for high-speed operations
  • Supply Voltage Range: Typically 5V
  • Operating Temperature: Specified over a wide range to ensure reliability in various environments
  • Package / Case: 16-DIP (0.300", 7.62mm)
  • Mounting Type: Through Hole

Product Applications

The DM74S157N is versatile and can be used in various digital systems. Its primary function is to select one of two data inputs for each output based on the state of a common data select input, making it ideal for data routing applications. It is commonly used in:

  • Logic signal switching
  • Data multiplexing
  • Function generation
  • Communication systems
  • Computer systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the DM74S157N is no exception. It is produced with the latest manufacturing techniques and subjected to rigorous testing to ensure it meets the high standards expected by the industry. Customers can rely on this component for consistent performance and long-term durability.

Environmental Compliance

The DM74S157N adheres to ON Semiconductor's commitment to environmental sustainability. It is designed to comply with various international standards, ensuring that it meets the requirements for eco-friendly electronic components.

Whether you are designing a complex digital system or simply need a reliable multiplexer for your project, the DM74S157N by ON Semiconductor is an excellent choice that combines performance, quality, and environmental consideration.

You May Also Be Interested in

Microchip Technology
IC VOICEPORT ABS 2CH 80LQFP
Lowest to $13.6363
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
STMicroelectronics
VERY LOW DROP 5V REGULATOR WITH RESET | IC REG LIN 5V 500MA 5PENTAWATT
Lowest to $13.0970
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
TAEJIN / HTC Korea
IC REG LIN POS ADJ 800MA DDPAK
Lowest to $0.1615
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess