EN
  • EN
  • DE

MAX333ACWP

Part No MAX333ACWP
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC SWITCH QUAD SPDT 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 45 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm (Max)
Single Supply Voltage (V+) 10 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 175ns, 145ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 5pF
Max Leakage Current (IS off) 250pA
Crosstalk -78dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-SOIC
Win Source Part Number 087741-MAX333ACWP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX333ACWP CAD Model

Description

The MAX333ACWP is a high-performance analog switch from Maxim Integrated, renowned for its precision and reliability in various applications. This switch is designed to provide superior switching accuracy with low on-resistance and very low charge injection, making it an excellent choice for precision analog signal routing.

Key Features

  • Low On-Resistance: The device boasts an exceptionally low on-resistance (RON), typically around 100 ohms, which ensures minimal signal distortion and power loss across the switch.
  • Low Charge Injection: With its low charge injection characteristic, the MAX333ACWP minimizes signal corruption during the switching process, preserving the integrity of the analog signal.
  • Single-Supply Operation: It operates from a single +5V supply, simplifying power management within the system.
  • High Precision: The switch's precision parameters make it suitable for high-accuracy applications, such as test equipment, sample-and-hold circuits, and data acquisition systems.
  • Wide Operating Temperature: Designed to function across a broad temperature range, the MAX333ACWP is reliable in various environmental conditions.

Applications

The versatility of the MAX333ACWP allows it to be integrated into a wide array of applications. It is particularly well-suited for use in precision data systems, communication devices, and any circuit requiring high-quality analog signal management. Its typical applications include:

  • Audio Signal Routing
  • Video Signal Switching
  • Test Equipment
  • Sample-and-Hold Circuits
  • Data Acquisition Systems

Package and Quality

The MAX333ACWP comes in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT) and is widely used in commercial and industrial electronic assemblies. Maxim Integrated ensures high-quality standards, providing reliable performance for critical and demanding applications.

For designers and engineers looking for a dependable and precise analog switch, the MAX333ACWP from Maxim Integrated stands out as a robust solution that can meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Microsemi Corporation
TRANSCEIVER
Lowest to $1.9566
Maxim Integrated
IC UART QUAD 48-TQFN
Lowest to $18.9180
Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±100mA | HVIC DRVR HB 600V 100MA 16-SOP
Need more? Email Us
Maxim Integrated
IC TXRX RS485/RS422 10-UMAX
Lowest to $7.4857
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess