EN
  • EN
  • DE

MAX32664GWEA+T

Part No MAX32664GWEA+T
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description FIXED FUNCTION UC W/ BOOTLOADER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Biometric Sensor Hub
Input Type Digital
Output Type I2C
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 16-WFBGA, WLBGA
Supplier Device Package 16-WLP (1.55x1.57)
Base Product Number MAX32664
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1151957-MAX32664GWEA+T
Ultra Librarian 3D Model Ultra Librarian MAX32664GWEA+T CAD Model

Description

Maxim Integrated MAX32664GWEA+T Sensor Hub

The MAX32664GWEA+T is a sophisticated sensor hub from Maxim Integrated, designed to streamline biometric sensor data processing. This highly integrated device is specifically tailored to work seamlessly with a variety of health and fitness applications, making it an ideal choice for wearable technology. Its compact form factor, provided in a WLP package, ensures it can be integrated into space-constrained designs, maintaining a low profile in the overall product architecture.

At the heart of the MAX32664GWEA+T is a powerful ARM Cortex-M4F microcontroller that provides efficient computation for complex algorithms and sensor data fusion. This microcontroller is the driving force behind the sensor hub's capability to process data from connected sensors such as heart rate monitors, pulse oximeters, and other health-related sensors. The device is optimized for low-power operation, which is crucial for battery-powered wearable devices, ensuring extended usage times between charges.

The sensor hub is equipped with an embedded firmware environment that simplifies the development process. This firmware handles critical tasks such as sensor driver integration, data collection, and algorithm processing, allowing developers to focus on application-specific features without delving into low-level sensor management. The MAX32664GWEA+T also supports I2C communication, enabling easy interfacing with external sensors and peripheral devices.

For security, the MAX32664GWEA+T incorporates robust features to protect user data. This includes encryption and secure boot mechanisms that ensure data integrity and authentication, a vital aspect for devices handling sensitive biometric data. Additionally, the sensor hub's firmware can be updated in the field, allowing for enhancements and new features to be added post-deployment, ensuring the product remains up-to-date with the latest technological advancements.

In summary, the Maxim Integrated MAX32664GWEA+T sensor hub is an advanced solution for managing and processing biometric sensor data in wearable devices. Its low-power operation, high-performance microcontroller, and comprehensive firmware support make it a leading choice for developers looking to create innovative health and fitness applications.

You May Also Be Interested in

Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,919 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess