EN
  • EN
  • DE

MAX32600-P85B+

Part No MAX32600-P85B+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC SECURE MEAS SENSOR /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Analog Devices Inc./Maxim Integrated
Package Tray
Product Status Obsolete
Applications Wellness Measurement
Core Processor ARM® Cortex®-M3
Program Memory Type FLASH (256kB)
Controller Series MAX32600
RAM Size 32K x 8
Interface I2C, SPI, UART/USART, USB
Number of I/O 64
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 192-TFBGA
Supplier Device Package 192-CTBGA (12x12)
MSL Level 3 (168 Hours)
Other Names 175-MAX32600-P85B+
Standard Package 1
Win Source Part Number 1075278-MAX32600-P85B+
Ultra Librarian 3D Model Ultra Librarian MAX32600-P85B+ CAD Model

Description

The MAX32600-P85B+ is a powerful and versatile microcontroller from Maxim Integrated, designed to deliver high performance with low power consumption. It is an ideal solution for a wide range of applications, particularly those requiring efficient energy management and secure data transactions, such as wearable medical devices, fitness monitors, and portable medical equipment.

Key Features

  • Advanced Core: At the heart of the MAX32600-P85B+ is a 32-bit RISC ARM Cortex-M3 processor, providing a balance of efficiency and computing power, with a maximum frequency of 24MHz.
  • Power Efficiency: This microcontroller is engineered for low-power operation, featuring multiple power modes, including a deep sleep mode to conserve energy when not in active use.
  • Memory Capacity: It comes with 256KB of flash memory and 32KB of SRAM, ensuring ample space for complex applications and data buffering.
  • Integrated Peripherals: The device includes a variety of built-in peripherals such as SPI, I2C, UART interfaces, and a 1-Wire master for streamlined communication with external devices.
  • Robust Security: With an emphasis on security, the MAX32600-P85B+ features a hardware-based AES engine and a true random number generator to support encrypted data transactions and secure operations.
  • Analog Features: It also boasts an integrated analog front-end with multiple high-precision ADCs, DACs, and analog comparators, making it highly suitable for sensor interfacing and data acquisition tasks.

Applications

The MAX32600-P85B+ excels in applications that demand reliable performance and secure data handling. It is particularly adept in the healthcare sector, where data integrity and power efficiency are paramount. Its integrated features also make it a solid choice for industrial control systems, IoT devices, and smart automation.

Package and Availability

The microcontroller is offered in a 108-pin TQFP package, providing a compact footprint for space-constrained applications. The MAX32600-P85B+ is available for purchase from Maxim Integrated and authorized distributors, ensuring easy access to this advanced microcontroller for your next project.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess