The THC63LVDM83C is a Flat Panel Display Link (FPD-Link) transmitter manufactured by THine Electronics, Inc. It is designed to transmit high-speed digital video data from a graphics controller to a flat panel display, such as an LCD or plasma screen. This transmitter utilizes LVDS (Low Voltage Differential Signaling) technology to minimize EMI (Electromagnetic Interference) and ensure reliable data transmission over longer distances.
Applications
- LCD Monitors
- LCD TVs
- Laptop Computers
- Automotive Display Systems
- Industrial Display Systems
Features
- FPD-Link Transmitter
- LVDS Output
- Supports resolutions up to WXGA (1280x768)
- 24-bit color support
- Pixel Clock Frequency up to 85 MHz
- Low EMI Emission
- Single 3.3V Power Supply
- Power-down mode for low power consumption
- Available in a QFP package
Benefits
- High-speed data transmission: Enables the display of high-resolution video content without signal degradation.
- Low EMI: Reduces interference with other electronic devices.
- Long-distance transmission: Allows for flexible placement of the display relative to the graphics controller.
- Low power consumption: Extends battery life in portable devices.
- Easy integration: Simplifies the design of display systems.
- High color depth: Provides accurate and vibrant color reproduction.
Additional Details
The THC63LVDM83C converts parallel RGB data from the graphics controller into a serial LVDS data stream. It features pre-emphasis to compensate for signal attenuation in the transmission cable. The device also includes a power-down mode to minimize power consumption when the display is not active. This transmitter is commonly used in a wide range of display applications requiring high-quality video transmission. Its compatibility with industry-standard FPD-Link interfaces makes it a versatile solution for various display system designs. The device is crucial for maintaining signal integrity and ensuring a clear and stable image on the display panel. The QFP package allows for easy mounting on PCBs.