EN
  • EN
  • DE

MAX3241ECUI-T

Part No MAX3241ECUI-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703081-MAX3241ECUI-T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3241ECUI-T CAD Model

Description

MAX3241ECUI-T - Maxim Integrated

The MAX3241ECUI-T from Maxim Integrated is a premium-grade integrated circuit designed to facilitate reliable serial communication in a variety of digital applications. This particular device is part of Maxim's family of 3V-powered EIA/TIA-232 and V.28/V.24 communications interface devices, specifically tailored to meet the stringent requirements of battery-powered systems such as laptops, PDAs, and other portable gadgets.

Featuring a unique AutoShutdown™ function, the MAX3241ECUI-T enhances power efficiency by entering a low-power shutdown mode when the RS-232 cable is disconnected, or the transmitters of the connected peripherals are off. This innovative feature significantly extends battery life in portable applications, making it an ideal choice for energy-sensitive designs.

The device supports data rates up to 250kbps, ensuring swift and smooth data transfer for most serial communication needs. It also offers a guaranteed 6µA supply current in shutdown mode, which is exceptionally low and contributes to the overall power efficiency of the system it is integrated into.

The MAX3241ECUI-T operates from a single +3.0V to +5.5V supply, providing design flexibility across different power domains. Furthermore, it is equipped with a 2-driver/2-receiver configuration, which aligns with the common serial port designs found in many of today's digital devices. Its receivers can remain active in shutdown mode, allowing for the monitoring of external devices while consuming minimal power.

This device is available in a 28-pin TSSOP package, providing a compact footprint for space-constrained applications. The MAX3241ECUI-T is characterized for operation from -40°C to +85°C, ensuring reliable performance across a broad range of environmental conditions. With its robust electrostatic discharge (ESD) protection exceeding ±15kV using the Human Body Model, this IC is built to withstand the rigors of real-world usage.

Overall, the MAX3241ECUI-T from Maxim Integrated is a feature-rich, low-power solution for serial communication that combines performance, power efficiency, and reliability, making it a top choice for designers looking to enhance their portable or power-sensitive systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6720 $58.0320
13+ $7.9360 $103.1680
20+ $7.6880 $153.7600
27+ $7.4400 $200.8800
35+ $7.1920 $251.7200
47+ $6.4480 $303.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,069 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess