Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 210478-MAX3221EEUE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3221EEUE CAD Model

Description

Maxim Integrated MAX3221EEUE - RS-232 Transceiver

The MAX3221EEUE from Maxim Integrated is a high-quality RS-232 transceiver designed for serial communication in various electronic applications. This integrated circuit (IC) is particularly suited for portable or handheld devices thanks to its low-power consumption and wide voltage range operation. The MAX3221EEUE is part of Maxim's family of transceivers intended to interface between a serial communication port and a microcontroller or data terminal equipment (DTE).

Featuring a 3.0V to 5.5V operating voltage range, the MAX3221EEUE is versatile for use in systems with different power supply levels. It also provides a data rate of up to 250kbps, making it suitable for many standard serial communication tasks. The device incorporates a 1µA shutdown mode, which significantly reduces power consumption when the transceiver is not in active use, hence extending battery life in portable applications.

The MAX3221EEUE comes in a 16-pin TSSOP (Thin Shrink Small Outline Package) which is beneficial for space-constrained designs. It includes one driver and one receiver, with the driver capable of handling a ±30V input voltage range, providing robustness against voltage spikes and other electrical noise that can occur in harsh environments.

One of the key features of this IC is its Electrostatic Discharge (ESD) protection, which exceeds ±15kV using the Human Body Model (HBM), ensuring the device's reliability and longevity even under stressful conditions. The MAX3221EEUE also includes a proprietary low-dropout transmitter output stage, delivering true RS-232 performance from a 3.0V to 5.5V supply with a minimal 0.1µF external capacitor. This feature makes it ideal for applications where maintaining signal integrity is critical.

In summary, the Maxim Integrated MAX3221EEUE RS-232 transceiver is a reliable and efficient solution for serial data communication in a variety of applications. Its low-power operation, wide voltage range, compact package, and robust ESD protection make it an excellent choice for designers looking to incorporate serial communication capabilities into their projects with minimal power consumption and maximal protection.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 40V 1A DO214AC
Need more? Email Us
ECAD model for SS14-6605HE3_A/H
NXP / Nexperia
Quad 2-input EXCLUSIVE-OR gate | IC GATE XOR 4CH 2-INP 14SOP
Lowest to $0.1153
ECAD model for 74HC86D
NXP / Nexperia
OR Gate 4-Element 2-IN CMOS 14-Pin SO / Quad 2-input OR gate | IC GATE OR 4CH 2-INP 14SOIC
Lowest to $0.3667
ECAD model for 74HC32D
Murata Power Solutions Inc.
PULSE XFMR 2:1:1 16.3MH
Need more? Email Us
ECAD model for 77209C
ON Semiconductor
IC GATE OR 4CH 2-INP 14SOP
Need more? Email Us
ECAD model for 74ACTQ32SJX
ON Semiconductor
GPIB COMPATIBLE OCTAL TRANSCEIV
Need more? Email Us
ECAD model for 74F588PC
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 1MB Flash 2.5V/3.3V 100-Pin LQFP Frame | IC MCU 32BIT 1MB FLASH 100LQFP
Lowest to $24.9864
ECAD model for STM32F207VGT6
ON Semiconductor
4-Bit Bidirectional Counter with 3-STATE Outputs | IC COUNTER BINARY 4BIT 20-DIP
Need more? Email Us
ECAD model for 74F569PC
Bel Power Solutions
DC DC CONVERTER 12V 48W
Need more? Email Us
ECAD model for SQ48S04120-PS00G

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0569 $54.5121
21+ $4.9697 $104.3637
32+ $4.8144 $154.0608
43+ $4.6591 $200.3413
56+ $4.5038 $252.2128
75+ $4.0379 $302.8425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention