EN
  • EN
  • DE

MAX3212CWI

Part No MAX3212CWI
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description +2.7V to+3.6V-Powered, 1μA Supply Current, 3-Driver/5-Receiver, True RS-232Transceiver
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 700mV
Data Rate 235Kbps
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SO
RoHS State Request Verification
Win Source Part Number 1212983-MAX3212CWI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Family Name MAX3212
Introduction Date September 01, 1994
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX3212CWI CAD Model

Description

Maxim Integrated MAX3212CWI RS-232 Interface IC

The Maxim Integrated MAX3212CWI is a high-performance RS-232 interface IC designed for applications that require low-voltage operation and ESD protection. This device is part of Maxim's family of transceivers intended to provide reliable serial communication with minimal power consumption and enhanced protection features.

The MAX3212CWI operates from a single +3.0V to +5.5V power supply, making it an ideal choice for portable and battery-operated devices. Its low-power shutdown mode further conserves energy when the device is not in active use, thereby extending battery life in mobile applications.

Key Features:

  • Integrated ESD Protection: The MAX3212CWI is equipped with a robust ESD protection circuitry, safeguarding the device against electrostatic discharges up to ±15kV using the Human Body Model (HBM), ensuring the longevity and reliability of the product in harsh environments.
  • Low Power Consumption: With its power-saving features, this IC is designed for power-sensitive applications. It consumes only 1µA of supply current in shutdown mode, and its low operational supply current makes it suitable for continuous use in power-critical designs.
  • High Data Rate: Capable of supporting data rates up to 120kbps, the MAX3212CWI is well-suited for high-speed serial data communication, providing efficient and fast data transfer for a variety of applications.
  • Single-Chip Solution: This IC integrates a charge pump circuitry, which generates the necessary RS-232 voltage levels from a single power supply, reducing the need for additional components and simplifying the design process.
  • Compact Package: The MAX3212CWI is available in a wide-body 28-pin SOIC package, offering a compact footprint for space-constrained applications without compromising on functionality or performance.

With its combination of high-speed data transfer, low power consumption, and integrated ESD protection, the Maxim Integrated MAX3212CWI is an excellent choice for designers looking to implement RS-232 communications in portable devices, industrial control systems, and any application where reliable serial communication is essential.

Whether you're designing a new product or upgrading an existing system, the MAX3212CWI provides the performance and features needed to establish a robust RS-232 interface with the confidence of Maxim Integrated's quality and support.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess