EN
  • EN
  • DE

TLC5922DAPRG4

Part No TLC5922DAPRG4
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 80MA 32HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 17V
Channel Output Current 80mA
Applications Backlight, Lighting, Signage
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-HTSSOP
Win Source Part Number 043157-TLC5922DAPRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC5922DAPRG4 CAD Model

Description

Product Overview: TLC5922DAPRG4

The TLC5922DAPRG4 is a high-performance, constant-current sink LED driver from Texas Instruments designed to deliver precision illumination and brightness control in a variety of lighting applications. This integrated circuit is ideal for driving multiple LEDs with consistent current, ensuring uniform brightness and extended LED life.

Key Features

  • Output Channel: The device comes with 16 constant-current sink outputs that are capable of driving a wide range of LEDs, including those requiring up to 120 mA per channel.
  • Constant Current Accuracy: The TLC5922DAPRG4 boasts excellent constant current accuracy between outputs and devices, which ensures uniformity in the brightness of LEDs connected in the array.
  • Grayscale Control: It supports 4096-step grayscale PWM control, enabling precise brightness adjustment and smooth dimming capabilities, which is crucial for applications requiring variable light intensity.
  • Error Detection: The device includes an error detection feature that monitors LED open-circuit and short-circuit conditions, providing increased reliability and safety in LED lighting systems.
  • Thermal Shutdown: An integrated thermal shutdown function protects the device from overheating, enhancing the longevity of the LED driver and the LEDs it controls.
  • Operating Voltage: The TLC5922DAPRG4 operates over a wide supply voltage range, accommodating various power supply specifications for different applications.

Applications

The versatility of the TLC5922DAPRG4 makes it suitable for a broad spectrum of applications, including:

  • LED video displays
  • Automotive lighting
  • Commercial and industrial lighting systems
  • Channel letters and signage
  • General-purpose LED illumination

Package and Quality

Encased in a PowerPAD™ HTSSOP package, the TLC5922DAPRG4 is designed to offer improved thermal performance. Texas Instruments' commitment to quality ensures that this LED driver meets the stringent standards required for industrial and automotive applications, providing designers with a reliable solution for their LED driving needs.

With its combination of performance, precision, and protection features, the TLC5922DAPRG4 from Texas Instruments stands out as an exemplary solution for driving LED arrays in sophisticated lighting systems.

You May Also Be Interested in

On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess