The SN75ALS056N is a quint differential bus transceiver designed by Texas Instruments, intended to provide bidirectional communication in multi-point bus transmission lines. It is a part of the ALS (Advanced Low-Power Schottky) family, which is known for combining low power consumption with high-speed operation and improved output drive capability.
Key Features
- Interface Type: Differential Bus Transceiver
- Number of Drivers/Receivers: 5/5
- Signaling Rate: Capable of achieving high-speed data transfer rates
- Power Supply: Operates at a single 5V supply voltage
- Package: Housed in a standard 16-pin DIP (Dual In-line Package)
Applications
The SN75ALS056N is suitable for a wide array of applications, particularly where robust data transmission is required. It is commonly used in:
- Telecommunications
- Data networking equipment
- Industrial control systems
- Professional audio and video equipment
Performance and Quality
With its enhanced bus-interface capability, the SN75ALS056N provides improved performance for multipoint applications. Its high-impedance bus inputs allow for a large number of transceivers to be connected to the bus without overloading it, which is critical in distributed systems. The device also features thermal shutdown protection and is characterized for operation from 0°C to 70°C.
Reliability and Support
Texas Instruments is known for its commitment to quality and reliability. The SN75ALS056N is no exception, as it undergoes rigorous testing and quality control processes to ensure its performance in critical applications. Additionally, TI provides extensive technical support and documentation, making integration of the SN75ALS056N into your projects seamless and efficient.