The MAX6316LEUK46CX is a compact, highly reliable microprocessor (µP) supervisory circuit from Maxim Integrated designed to monitor power supplies in µP and digital systems. It provides a significant level of system integrity by asserting a reset signal to the µP during power-up, power-down, and brownout conditions. This ensures that the µP starts up in a known state every time.
Key Features
- Precision Monitoring: The device features a precision factory-set V<sub>CC reset threshold, ensuring accurate monitoring of the power supply voltage.
- Low Power Consumption: With its low power consumption design, it is suitable for use in power-sensitive applications.
- Manual Reset Input: An additional manual reset input is provided, allowing for a reset to be triggered with an external signal for added flexibility in system control.
- Compact SOT-23 Packaging: The MAX6316LEUK46CX comes in a tiny 5-pin SOT-23 package, making it ideal for space-constrained applications.
- Immune to Short V<sub>CC Transients: The device includes immunity to short duration V<sub>CC transients, adding to its robustness in unpredictable environments.
Applications
Due to its versatility and reliability, the MAX6316LEUK46CX is well-suited for a wide range of applications, including:
- Computers and Controllers
- Embedded Systems
- Portable/Battery-Powered Equipment
- Industrial Controllers
- Automotive Systems
Technical Specifications
Parameter
Value
Package/Case
SOT-23-5
Operating Temperature
-40°C to +85°C
Reset Threshold Voltage
Typically 4.63V
Reset Timeout
Adjustable by external capacitor
Supply Voltage - Max
5.5V
The MAX6316LEUK46CX by Maxim Integrated is an ideal solution for systems requiring robust and reliable reset circuitry, ensuring that digital systems retain their integrity through various supply conditions.