EN
  • EN
  • DE

RLZJTE-1110C

Part No RLZJTE-1110C
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183469-RLZJTE-1110C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLZJTE-1110C CAD Model

Description

The RLZJTE-1110C is a Zener diode manufactured by Rohm Semiconductor. Zener diodes are semiconductor devices engineered to allow current to flow in one direction, like a normal diode, but also in the reverse direction when the voltage reaches a specific breakdown voltage, known as the Zener voltage. This characteristic is exploited for voltage regulation and overvoltage protection applications.

Applications:

  • Voltage Regulation: Used to maintain a stable voltage level in power supplies and other electronic circuits.
  • Overvoltage Protection: Protects sensitive components from damage caused by voltage surges or spikes.
  • Clipping Circuits: Shapes or limits voltage waveforms in signal processing applications.
  • Voltage Reference: Provides a stable voltage reference for analog circuits and instrumentation.
  • Transient Voltage Suppression: Protects electronic devices from transient voltage events such as electrostatic discharge (ESD) or lightning strikes.

Features:

  • Zener Voltage: Specified Zener voltage as per the Rohm Semiconductor datasheet for the RLZJTE-1110C. Consult the datasheet for the exact voltage rating and tolerance.
  • Low Reverse Leakage Current: Minimizes power dissipation in the reverse bias condition, improving energy efficiency.
  • High Surge Current Capability: Withstands high surge currents without damage, ensuring robust performance in transient conditions.
  • Small Package Size (TE-1110C): Compact surface-mount package suitable for high-density circuit board designs.
  • RoHS Compliant: Lead-free terminal finish, compliant with environmental regulations and promoting environmental responsibility.

Benefits:

  • Stable Voltage Output: Ensures a consistent and reliable voltage supply for sensitive electronic components.
  • Enhanced Circuit Protection: Prevents damage to electronic circuits caused by overvoltage events, improving reliability.
  • Improved Device Reliability: Extends the lifespan and enhances the overall reliability of electronic devices and systems.
  • Compact Design: Enables the design of smaller, more efficient, and more portable electronic products.
  • Environmental Compliance: Reduces environmental impact by adhering to RoHS regulations and minimizing the use of hazardous substances.

Additional Details:

The RLZJTE-1110C is a crucial component in many electronic applications that require precise voltage regulation and reliable overvoltage protection. Its ability to maintain a stable voltage level and protect against voltage spikes makes it essential for ensuring the reliable operation of electronic devices. The TE-1110C package is designed for efficient automated assembly on high-density circuit boards. Design engineers should consult the Rohm Semiconductor datasheet for detailed specifications, including Zener voltage tolerance, reverse leakage current, surge current capability, and package dimensions, to ensure proper application and optimal performance within the intended circuit design. Thermal management considerations may be necessary depending on the specific application and operating conditions.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess