Maxim Integrated MAX1092ACEG+T Analog-to-Digital Converter
The MAX1092ACEG+T is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver exceptional accuracy and reliability for a wide range of applications. This ADC features a serial interface and operates from a single +2.7V to +3.6V power supply, making it an ideal choice for portable and battery-powered devices where power efficiency is crucial.
Key Features:
- Resolution: 10-bit resolution provides fine detail in the digital representation of analog signals, allowing for precise measurements and control.
- Sampling Rate: With a maximum sampling rate of 300ksps (kilo-samples per second), the MAX1092ACEG+T is capable of capturing fast-changing signals without missing critical data.
- Low Power Consumption: Designed for power-sensitive applications, this ADC minimizes energy usage, extending the life of your product's battery.
- Integrated Reference: The device includes an internal reference, reducing the number of external components required and simplifying the design process.
- Serial Interface: The SPI/QSPI™, MICROWIRE™, and DSP-compatible serial interface ensures easy integration with most microcontrollers and digital signal processors.
Applications:
The MAX1092ACEG+T ADC is well-suited for various applications, including:
- Data Acquisition Systems
- Battery-Powered Instruments
- Portable Medical Devices
- Industrial Control Systems
- Embedded Systems
Product Specifications:
Parameter
Value
Resolution
10-bit
Sampling Rate
Up to 300ksps
Power Supply Voltage
+2.7V to +3.6V
Operating Temperature
-40°C to +85°C
Package Type
24-QSOP
In summary, the MAX1092ACEG+T from Maxim Integrated is a versatile and efficient ADC solution that provides high-resolution digital conversion for a multitude of electronic applications. Its compact size, low power consumption, and ease of integration make it a top choice for engineers and designers looking to enhance their systems with reliable data acquisition capabilities.