EN
  • EN
  • DE

MAX31865ATP+

Part No MAX31865ATP+
Manufacturer Maxim Integrated
Catalog PMIC - Thermal Management
Description IC RTD TO DIGITAL CONVERT 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
Mfr Maxim Integrated
Package Tray
Product Status Active
Function Temp Monitoring System (Sensor)
Sensor Type External
Accuracy ±0.5°C(Max)
Topology ADC (Sigma Delta), Comparator, Register Bank
Output Type SPI
Output Alarm No
Output Fan No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-WQFN Exposed Pad
Supplier Device Package 20-TQFN (5x5)
Base Product Number MAX31865
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846449-MAX31865ATP+
Ultra Librarian 3D Model Ultra Librarian MAX31865ATP+ CAD Model

Description

The MAX31865ATP+ from Maxim Integrated is a sophisticated precision resistance to digital converter specifically designed for platinum resistance temperature detectors (RTDs). This integrated circuit offers an optimal solution for temperature sensing with high accuracy and provides a direct digital output corresponding to the temperature detected by the RTD.

Key Features

  • Compatibility: The MAX31865ATP+ is compatible with 2-, 3-, and 4-wire PT100 and PT1000 platinum RTDs, ensuring versatility for various wiring configurations and sensor types.
  • Temperature Range: It operates over a wide temperature range, making it suitable for diverse applications that require precise temperature monitoring.
  • High Accuracy: The device boasts high accuracy and repeatability, ensuring reliable temperature readings critical for process control and monitoring.
  • Integrated Fault Detection: It includes fault detection capabilities, such as open circuit, short to GND, and short to VCC, providing robust operation by alerting the system to potential issues with the sensor or connections.
  • Easy Interface: A simple SPI-compatible serial interface allows for easy communication with microcontrollers and other digital systems.
  • Small Package: Housed in a compact 20-pin TQFN package, the MAX31865ATP+ saves valuable board space and is ideal for space-constrained applications.

Applications

The MAX31865ATP+ is designed for a range of applications that require precise temperature measurements. It is commonly used in industrial systems, medical equipment, HVAC systems, and any application where the accuracy and integrity of temperature data are paramount.

Technical Specifications

Parameter Value Supply Voltage 3.3V to 5V Temperature Range -200°C to +850°C (depending on the RTD) Interface SPI Package 20-pin TQFN

With its precision performance and robust feature set, the MAX31865ATP+ from Maxim Integrated stands out as an ideal choice for engineers looking to integrate reliable temperature sensing into their designs.

You May Also Be Interested in

Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4636
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Nuvoton Technology Corporation of America
Lowest to $9.7932
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Analog Devices Inc.
IC SENSOR TEMP MEASUREMNT 48LQFP
Lowest to $134.9917

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3264 $53.2224
33+ $3.1158 $102.8214
50+ $3.0106 $150.5300
72+ $2.8000 $201.6000
93+ $2.6948 $250.6164
116+ $2.5895 $300.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,782 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess