EN
  • EN
  • DE

MAX31730AUB+T

Part No MAX31730AUB+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 10UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Applications ASIC, CPU, FPGA Die Temp Monitoring
Interface 2-Wire
Supply Voltage (V) 3V ~ 3.6V
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Mounting Style SMD
Part Number Series MAX31730
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806247-MAX31730AUB+T
Ultra Librarian 3D Model Ultra Librarian MAX31730AUB+T CAD Model

Description

Maxim Integrated's MAX31730AUB+T: High-Accuracy Temperature Sensor

The MAX31730AUB+T from Maxim Integrated is a precision temperature sensor that offers exceptional accuracy and performance for a wide range of applications. Designed to provide precise temperature readings, this sensor is an ideal choice for system temperature monitoring and thermal management solutions in complex electronics.

Featuring three high-accuracy thermal sensors, the MAX31730AUB+T is capable of monitoring temperature with a ±1°C accuracy from -40°C to +125°C. This makes it suitable for use in environments that require reliable and consistent temperature measurements, such as industrial control systems, environmental monitoring, and medical equipment.

This temperature sensor comes in a compact, 10-pin µMAX package, allowing for easy integration into space-constrained designs. Its small footprint does not compromise its performance or reliability, making it an excellent choice for portable devices and applications where space is at a premium.

The MAX31730AUB+T operates from a 3.0V to 3.6V supply voltage, ensuring compatibility with a variety of power sources and making it versatile for different electronic configurations. The low operating voltage also helps to minimize power consumption, which is critical for battery-powered devices.

With a digital interface, the MAX31730AUB+T can communicate with microcontrollers or other digital systems via a two-wire I²C-compatible serial interface. This simplifies the integration process and allows for easy access to temperature data. The sensor also features an SMBus timeout for improved system safety and reliability.

Additionally, the device includes programmable overtemperature and undertemperature alarms, which can be configured to alert the system in the event of abnormal temperature conditions. This proactive feature enables systems to take corrective actions to prevent damage caused by overheating or other temperature-related issues.

In summary, the MAX31730AUB+T by Maxim Integrated is a versatile and accurate temperature sensor that offers high performance in a small package. Its combination of precision, low power consumption, and ease of use makes it a top choice for engineers and designers looking to implement effective thermal management in their products.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9005 $59.4030
13+ $8.1235 $105.6055
20+ $7.8696 $157.3920
27+ $7.6158 $205.6266
34+ $7.3619 $250.3046
46+ $6.6003 $303.6138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,325 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess