ON Semiconductor CAT25040HU4E-GT3 EEPROM
The ON Semiconductor CAT25040HU4E-GT3 is a high-performance, 4-Kb SPI serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device that is designed to deliver a reliable and durable data storage solution for a wide range of applications. This EEPROM device is part of ON Semiconductor's extensive non-volatile memory portfolio and is engineered to provide efficient data retention and easy integration into various electronic systems.
Key Features:
- Memory Size: 4-Kb (512 x 8)
- Interface Type: Serial SPI (Serial Peripheral Interface)
- Operating Voltage Range: 1.8V to 5.5V, accommodating a broad spectrum of applications from low-power to standard voltage operations.
- Write Cycle Time: 5 ms (max), allowing for quick and efficient data updates.
- Endurance: 1,000,000 program/erase cycles, ensuring long-term reliability and stability for data storage.
- Data Retention: 100 years, offering a secure and persistent storage solution over an extensive period.
- Operating Temperature Range: -40°C to +85°C, making it suitable for use in harsh environmental conditions.
- Package: 8-pin HALOGEN-FREE/HU TSSOP, a compact and environmentally friendly package that is easy to solder and integrate into PCB designs.
Applications:
The CAT25040HU4E-GT3 is versatile and can be used in a variety of applications, including but not limited to:
- Consumer electronics
- Industrial control systems
- Medical devices
- Automotive systems
- Smart cards
Quality and Reliability:
ON Semiconductor is committed to providing high-quality products. The CAT25040HU4E-GT3 EEPROM is manufactured in compliance with strict industry standards, ensuring both quality and reliability for critical applications where data integrity is paramount.
With its robust feature set and ON Semiconductor's reputation for quality, the CAT25040HU4E-GT3 EEPROM is an excellent choice for designers looking to incorporate a dependable non-volatile memory solution into their electronic designs.