EN
  • EN
  • DE

MAX1840EUB+TG65

Part No MAX1840EUB+TG65
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED / Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Base Product Number MAX184
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 702255-MAX1840EUB+TG65
Ultra Librarian 3D Model Ultra Librarian MAX1840EUB+TG65 CAD Model

Description

Maxim Integrated MAX1840EUB+TG65 Product Overview

The MAX1840EUB+TG65 from Maxim Integrated is a cutting-edge, high-efficiency, step-down converter designed to deliver outstanding performance for portable and space-constrained applications. This compact device is housed in a micro-sized, 10-pin μMAX package, making it an ideal solution for designers looking to maximize power efficiency in a minimal footprint.

Key Features

  • High Efficiency: With its advanced design, the MAX1840EUB+TG65 offers high efficiency, which is essential for prolonging battery life in portable devices.
  • Adjustable Output Voltage: The device provides an adjustable output voltage, giving designers the flexibility to tailor the power supply to their specific requirements.
  • Low Quiescent Current: It features a low quiescent current, further enhancing its suitability for battery-powered applications by minimizing power consumption when in standby mode.
  • Wide Input Voltage Range: The input voltage range is broad, accommodating various power sources and ensuring reliable operation across different voltages.
  • Thermal Protection: The MAX1840EUB+TG65 is equipped with thermal overload protection, safeguarding the device and the system it powers from potential damage due to overheating.

Applications

The versatility of the MAX1840EUB+TG65 makes it an excellent choice for a wide array of applications, particularly where space and power efficiency are critical. It is well-suited for:

  • Portable Electronics
  • Battery-Powered Devices
  • Handheld Instruments
  • Wireless Peripherals
  • PDAs and Mobile Phones

Technical Specifications

  • Package Type: 10-Pin μMAX
  • Top Mark: MAX1840EUB+TG65
  • Operating Temperature Range: -40°C to +85°C

Maxim Integrated's commitment to quality and performance is evident in the MAX1840EUB+TG65 step-down converter. With its robust feature set and compact design, this product is poised to enhance the efficiency and reliability of your next portable or space-sensitive project.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.0639 $84.1278
4+ $34.5137 $138.0548
6+ $33.4349 $200.6094
8+ $32.3573 $258.8584
10+ $31.2786 $312.7860
13+ $28.0422 $364.5486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess