EN
  • EN
  • DE

MAX311MJE

Part No MAX311MJE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description MAX311 CMOS RF/VIDEO MULTIPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Video
Number of Channels 2
On-State Resistance (Max) 250Ohm
Voltage - Supply, Dual (V±) ±4.5V ~ 16.5V
Features Break-Before-Make
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CERDIP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630256-MAX311MJE
Ultra Librarian 3D Model Ultra Librarian MAX311MJE CAD Model

Description

The MAX311MJE from Maxim Integrated is a high-performance, precision analog multiplexer that is designed to provide superior data acquisition capabilities in a wide range of applications. This device is a single-ended 8-channel multiplexer, which means it can select one of eight inputs to pass to the output. It is particularly well-suited for situations where low on-resistance and low channel-to-channel crosstalk are critical.

Key Features

  • Low On-Resistance: The MAX311MJE boasts a low on-resistance of typically 100 ohms, which ensures minimal signal attenuation and preserves signal integrity.
  • Low Crosstalk: With excellent isolation between channels, this multiplexer minimizes crosstalk, making it ideal for precision data acquisition systems.
  • Single-Supply Operation: The device can operate from a single +5V to +30V supply or from dual supplies of ±4.5V to ±20V, providing flexibility in various system designs.
  • Break-Before-Make Switching: This feature prevents momentary shorting of adjacent channels during switching, which is crucial for protecting sensitive circuitry and ensuring accurate measurements.
  • ESD Protection: The MAX311MJE includes electrostatic discharge (ESD) protection circuitry, safeguarding the device from static damage during handling and operation.

Applications

The versatility of the MAX311MJE allows it to be used in a variety of applications, including:

  • Data Acquisition Systems
  • Test Equipment
  • Process Control
  • Instrumentation
  • Battery-Powered Systems
  • Communication Systems

Product Specifications

The MAX311MJE comes in a robust 16-pin JEDEC MO-036AB package and operates over the extended industrial temperature range of -40°C to +85°C. Its reliable design ensures long-term performance in the most demanding environments. Maxim Integrated's commitment to quality makes the MAX311MJE a dependable choice for engineers and designers looking for a high-quality analog multiplexer for their next project.

You May Also Be Interested in

Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess