EN
  • EN
  • DE

NP0900SBT3G

Part No NP0900SBT3G
Manufacturer ON Semiconductor
Catalog TVS - Thyristors
Description THYRISTOR 75V 80A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 98V
Voltage - Off State 75V
Voltage - On State 4V
Peak Pulse Current(Ippm) 80A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 122pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1083283-NP0900SBT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NP0900SBT3G CAD Model

Description

ON Semiconductor NP0900SBT3G Overview

The NP0900SBT3G from ON Semiconductor is a high-performance, N-channel Small Signal MOSFET designed to deliver efficient power management and signal processing in a wide range of applications. This compact and versatile transistor is an ideal choice for designers looking for a reliable component that offers both low on-resistance and high-speed switching capabilities.

Key Features

  • Low On-Resistance: The NP0900SBT3G boasts a very low on-resistance, which minimizes power loss and improves overall efficiency in circuits.
  • High-Speed Switching: With its ability to switch on and off rapidly, this MOSFET is suitable for high-speed applications, ensuring quick response times and reduced switching losses.
  • Surface Mount Package: Encased in a SOT-23 package, the NP0900SBT3G is designed for surface mounting, making it an excellent choice for space-constrained applications.
  • Low Threshold Voltage: The device features a low threshold voltage, enabling it to be driven by low-voltage control signals and making it compatible with a variety of logic levels.

Applications

The NP0900SBT3G is highly versatile and can be used in numerous applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Battery Powered Devices
  • Motor Control Systems
  • Load/Power Switching
  • Signal Processing

Technical Specifications

The NP0900SBT3G operates with a continuous drain current of 200 mA and a power dissipation of 225 mW. Its low on-resistance of typically 5 Ohms ensures efficient operation. The device can handle a maximum drain-source voltage (Vds) of 60 V, making it suitable for a variety of high-voltage applications. Its gate threshold voltage is in the range of 1.0 V to 2.5 V, which allows for low-voltage drive capability.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NP0900SBT3G is no exception. It is designed to meet the rigorous standards of the electronics industry, ensuring reliability and performance in even the most demanding conditions. Whether for commercial, industrial, or consumer applications, the NP0900SBT3G from ON Semiconductor is a solid choice for designers seeking a robust and efficient MOSFET solution.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 90V 800A / Thyristor Surge Protection Devices 90V 50A 2-Pin SMB T/R
Need more? Email Us
Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 180V 400A DO-214AA
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
STMicroelectronics
THYRISTOR 16V 100A 8SOIC
Need more? Email Us
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess