EN
  • EN
  • DE

MAX310MJE/HR

Part No MAX310MJE/HR
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702945-MAX310MJE/HR
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX310MJE/HR CAD Model

Description

The MAX310MJE/HR, from Maxim Integrated, is a precision, high-reliability analog switch designed to deliver exceptional performance in demanding environments. This device is part of Maxim's commitment to providing robust and durable components for applications where failure is not an option. The MAX310MJE/HR is ideal for military, aerospace, and other high-reliability systems where long-term stability and performance are mandatory.

Featuring a quad SPST configuration, the MAX310MJE/HR offers four independently controllable single-pole, single-throw switches. This flexibility allows for a wide range of applications, including signal routing, data acquisition systems, and multiplexing. The device operates with a single supply voltage ranging from +15V to +30V or a dual supply of ±15V, making it versatile for various circuit designs.

The MAX310MJE/HR is characterized by its low on-resistance, typically less than 100 ohms, which ensures minimal signal attenuation and distortion. Additionally, it exhibits low charge injection and low power consumption, which are critical parameters for precision analog applications. The device also features fast switching times, with turn-on and turn-off times typically less than 175ns and 145ns, respectively, making it suitable for high-speed operations.

Maxim Integrated has engineered the MAX310MJE/HR to withstand harsh conditions. It is manufactured using Maxim's established high-reliability process technology, ensuring that each switch maintains its integrity and performance over a wide temperature range of -55°C to +125°C. The device also comes in a hermetically sealed package, which protects the internal circuitry from environmental factors such as moisture and dust.

In conclusion, the MAX310MJE/HR analog switch is a testament to Maxim Integrated's dedication to high-quality and reliable components. With its robust design, excellent electrical characteristics, and suitability for high-reliability applications, this device is an exceptional choice for engineers who require the utmost in performance and dependability.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2176

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess