The OPA2336UA/2K5G4 from Texas Instruments is a high-performance, precision operational amplifier that offers an extensive range of features designed to accommodate a variety of applications.
- Low Offset Voltage: Allows for superior accuracy
- Low Noise Operation: Ensures clean signal
- Wide Bandwidth: Ideal for fast signal response times
- High Slew Rate: Ideal for fast signal response times
- Single Power Supply Operation: Versatile for battery-powered and line-powered applications
- Rail-to-Rail Input/Output: Allows for maximum dynamic range
- MicroPower Supply: Minimizes power consumption
- Shutdown Mode: Further enhances power efficiency
- Package: Surface-Mount (SMT)
- RoHS Compliant: Meets latest environmental standards