EN
  • EN
  • DE

LTC1403ACMSE#PBF

Part No LTC1403ACMSE#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 14BIT SAR 10MSOP / 14 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 14
Sampling Rate (Per Second) 2.8M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Mounting SMD (SMT)
Base Product Number LTC1403
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC1403ACMSEPBF,-2735-LTC1403ACMSE#PBF
Standard Package 50
Win Source Part Number 1071966-LTC1403ACMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1403ACMSE#PBF CAD Model

Description

Analog Devices Inc. LTC1403ACMSE#PBF

The LTC1403ACMSE#PBF is a high-performance, single-channel, 14-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver precision and speed in a compact package. This ADC is an ideal choice for a wide range of applications, including medical instrumentation, industrial process control, and data acquisition systems, where accurate and reliable digital representation of analog signals is critical.

With a sampling rate of up to 2.8Msps, the LTC1403ACMSE#PBF ensures fast and responsive data conversion, enabling real-time processing for demanding applications. The device operates on a single 5V supply, which simplifies power management and system design. Its differential input range of ±VREF, with VREF ranging from 2.5V to 5.1V, provides flexibility for various signal amplitudes, ensuring compatibility with different sensor outputs and signal sources.

The LTC1403ACMSE#PBF features a high-speed serial interface that can be easily connected to microprocessors or DSPs, facilitating straightforward integration into digital systems. The ADC's no latency operation ensures that there is no delay in conversion from one sample to the next, making it suitable for applications requiring real-time data processing.

This ADC also boasts a Signal-to-Noise Ratio (SNR) of 73dB and a Total Harmonic Distortion (THD) of -85dB, providing high fidelity in signal conversion. These characteristics ensure that the digital output closely represents the original analog signal, preserving the integrity and details of the captured data.

The compact 10-lead MSOP package of the LTC1403ACMSE#PBF allows for a reduced footprint on the PCB, making it an excellent choice for space-constrained applications. Additionally, the device features a shutdown mode that reduces power consumption when the ADC is not in use, contributing to energy-efficient designs.

In summary, the LTC1403ACMSE#PBF from Analog Devices Inc. combines speed, precision, and power efficiency in a small package, making it an excellent choice for designers looking to enhance the performance and reliability of their data acquisition systems.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.1398 $63.1398
2+ $51.8070 $103.6140
3+ $50.1880 $150.5640
5+ $48.5691 $242.8455
6+ $46.9501 $281.7006
8+ $42.0932 $336.7456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess