EN
  • EN
  • DE

MAX3057ASA+

Part No MAX3057ASA+
Manufacturer Maxim Integrated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description CAN 2Mbps Shutdown/Sleep/Standby 5V Automotive 8-Pin SOIC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Contact Plating Tin
Data Rate 2 Mbps
Height 1.5 mm
Interface CAN
Lead Free Yes
Length 5 mm
Maximum Operating Temperature 125 °C
Max Power Dissipation 470 mW
Max Supply Current 72 mA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 56 mA
Number of Channels 1
Number of Drivers 1
Number of I/Os 2
Number of Pins 8
Number of Receive Buffers 1
Number of Receivers 1
Number of Transceivers 1
Number of Transmit Buffers 1
Operating Supply Current 56 mA
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Schedule B 8542390000
Slew Rate 14 V/µs
Termination SMD/SMT
Weight 540.001716 mg
Width 4 mm
Win Source Part Number 1075233-MAX3057ASA+
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX3057ASA+ CAD Model

Description

Maxim Integrated MAX3057ASA+ CAN Transceiver

The Maxim Integrated MAX3057ASA+ is a high-speed Controller Area Network (CAN) transceiver that serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. Designed for automotive and industrial applications, the MAX3057ASA+ is compliant with the ISO 11898 standard and is capable of speeds up to 1 Mbps.

This robust transceiver is housed in a compact 8-pin SOIC package, making it an ideal choice for space-constrained applications. It operates over a wide temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

The MAX3057ASA+ features protection against damage due to high-voltage bus conditions, with both overvoltage and undervoltage lockout functionalities. It also includes thermal shutdown protection and is designed to withstand electrostatic discharge (ESD) events. The device's dominant timeout function prevents bus line lockup, thus enhancing network reliability.

One of the key features of the MAX3057ASA+ is its low-current standby mode, which reduces power consumption when the CAN network is idle. This makes it particularly suitable for battery-operated systems where power efficiency is critical. Additionally, the transceiver's differential signaling provides robust communication in electrically noisy environments, ensuring data integrity on the CAN network.

For developers and engineers, the MAX3057ASA+ offers a straightforward implementation with minimal external components required. This ease of use, combined with the device's advanced protection features, makes it a go-to solution for a wide range of CAN-based communication applications, including automotive electronics, industrial automation systems, and networked sensors.

Overall, the Maxim Integrated MAX3057ASA+ is a reliable and efficient CAN transceiver that delivers high-speed data transmission with enhanced protection features, making it a smart choice for critical communication tasks in demanding applications.

Key Features:

  • Compatible with ISO 11898 standard
  • High-speed operation up to 1 Mbps
  • Wide operating temperature range: -40°C to +125°C
  • Overvoltage and undervoltage lockout protection
  • Thermal shutdown and ESD protection
  • Low-current standby mode for power savings
  • Differential signaling for noise immunity
  • Dominant timeout to prevent bus lockup
  • Compact 8-pin SOIC package

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0045 $50.1125
54+ $1.8777 $101.3958
83+ $1.8142 $150.5786
119+ $1.6874 $200.8006
154+ $1.6239 $250.0806
193+ $1.5605 $301.1765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess