EN
  • EN
  • DE

MAX3032EEUE+T

Part No MAX3032EEUE+T
Manufacturer Maxim Integrated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Enhanced CMOS Quad Differential Line Driver 16-SOIC -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Contact Plating Tin
Data Rate 20 Mbps
ESD Protection Yes
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Drivers 4
Number of Pins 16
Number of Transmitters 4
Operating Supply Current 100 µA
Operating Supply Voltage 3.3 V
Packaging Cut Tape
RoHS Compliant
Weight 172.98879 mg
Win Source Part Number 1075229-MAX3032EEUE+T
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX3032EEUE+T CAD Model

Description

MAX3032EEUE+T - Maxim Integrated

The MAX3032EEUE+T from Maxim Integrated is a robust, low-power, quad transceiver device designed for RS-422 and RS-485 communication protocols. This integrated circuit is particularly suitable for long-distance and high-speed applications where signal integrity and reliability are crucial. The MAX3032EEUE+T is part of Maxim Integrated's family of transceivers that are known for their high performance and reliability in industrial environments.

Featuring a wide supply voltage range of 3.0V to 5.5V, the MAX3032EEUE+T is versatile and can be used in various system designs without the need for additional level-shifting components. The device ensures a data rate of up to 20Mbps, making it an excellent choice for applications requiring fast data transmission such as industrial control systems, networked devices, and data acquisition systems.

The MAX3032EEUE+T offers full-duplex communication with four drivers and four receivers, enabling simultaneous transmission and reception of data. This functionality is essential for complex and multitasking systems. The transceivers also feature thermal shutdown and short-circuit protection, which are critical for safeguarding the device and the system against damage due to over-temperature conditions and wiring faults.

One of the key advantages of the MAX3032EEUE+T is its fail-safe feature, which ensures that the receiver output is in a high state if the inputs are open, shorted, or idle. This characteristic prevents false signaling in the absence of a valid input signal, enhancing the reliability of the communication link.

The MAX3032EEUE+T comes in a 16-pin TSSOP (Thin Shrink Small Outline Package) which offers a compact footprint for space-constrained applications. Additionally, it is specified for operation over the extended -40°C to +85°C temperature range, making it suitable for harsh industrial environments. The device's lead-free and RoHS-compliant package also reflects Maxim Integrated's commitment to environmental sustainability.

In summary, the MAX3032EEUE+T is an exemplary solution for designers looking to implement RS-422/RS-485 communication interfaces with high-speed, reliability, and protection features in their industrial or commercial products.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess