EN
  • EN
  • DE

SN74AHCT540DW

Part No SN74AHCT540DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203435-SN74AHCT540DW
Win Source Part Number Cross
Category Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers
Series 74AHCT
Package Tube
Product Status Active
Logic Type Buffer, Inverting
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Ultra Librarian 3D Model Ultra Librarian SN74AHCT540DW CAD Model

Description

The SN74AHCT540DW is a high-performance, octal buffer and line driver designed to interface with 5-V systems in Texas Instruments' Advanced High-Speed CMOS (AHCT) logic family. This integrated circuit provides a robust solution for driving bus lines or buffering memory address registers with the benefit of high noise immunity and the ability to drive heavy loads.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Operating Voltage: 4.5V to 5.5V, optimized for 5V systems
  • Output Drive Capability: -32mA / 64mA, capable of driving heavy loads
  • Logic Level Compatibility: Inputs are TTL-compatible; can interface with multiple logic families
  • Package Type: 20-Pin SOIC, providing a compact footprint for space-constrained applications

Performance Advantages

The SN74AHCT540DW offers significant advantages in terms of speed and power efficiency over comparable devices. With a balanced propagation delay and transition times, this device is suited for applications requiring fast signal processing and minimal signal distortion. Its low power consumption makes it ideal for power-sensitive designs.

Applications

This versatile component is commonly used in a variety of applications such as:

  • Bus driving for data transmission
  • Memory address buffering
  • Driving heavily capacitive or resistive loads
  • Interfacing between different voltage and logic level systems

Quality and Reliability

As with all Texas Instruments products, the SN74AHCT540DW is manufactured to the highest quality standards. It features over-voltage tolerant inputs that enhance device reliability and protect against incorrect voltage levels. Additionally, the device is specified for a wide operating temperature range, ensuring reliable performance in demanding environments.

Support and Resources

For technical support, reference designs, and more information about the SN74AHCT540DW, visit the Texas Instruments website. Engineers and designers can also access a variety of tools and resources to assist with their design and implementation process.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5519 $52.4305
225+ $0.4528 $101.8800
345+ $0.4387 $151.3515
475+ $0.4245 $201.6375
610+ $0.4104 $250.3440
820+ $0.3679 $301.6780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,798 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess